EN
  • EN
  • DE

A3144EU

Part No A3144EU
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description SENSITIVE HALL-EFFECT SWITCHES FOR HIGH-TEMPERATURE OPERATION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134564-A3144EU
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A3144EU CAD Model

Description

The A3144EU is a unipolar Hall-effect switch designed and manufactured by Allegro MicroSystems. This device is sensitive to magnetic fields and provides a digital output that switches in response to the presence of a south pole magnetic field of sufficient strength. It is commonly used in proximity sensing, position detection, and motor control applications.

Applications

  • Brushless DC (BLDC) Motor Commutation: Provides feedback on rotor position for efficient motor control.
  • Speed Sensing: Detects the speed of rotating components in automotive and industrial equipment.
  • Proximity Detection: Senses the presence or absence of an object without physical contact.
  • Position Sensing: Determines the linear or angular position of a moving part.
  • Flow Meters: Detects the rotation of an impeller to measure fluid flow rate.

Features

  • Unipolar Switching: Operates with a single magnetic pole (south pole).
  • Digital Output: Provides a clean, digital signal that is easy to interface with microcontrollers and other digital circuits.
  • Wide Operating Voltage Range: Functions reliably over a broad range of supply voltages.
  • High Temperature Stability: Maintains stable performance over a wide temperature range.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Reliable Operation: Solid-state design ensures long-term reliability and durability.
  • Simple Interfacing: Digital output simplifies integration with digital systems.
  • Non-Contact Sensing: Eliminates wear and tear associated with mechanical switches.
  • Versatile Applications: Suitable for a wide range of sensing and control applications.
  • Cost-Effective Solution: Provides a cost-effective solution for position and proximity sensing.

Additional Details

The A3144EU typically requires a supply voltage between 4.5V and 24V. It has a typical operate point (BOP) of 55 Gauss and a typical release point (BRP) of -55 Gauss. The output switches low when a south pole magnetic field greater than BOP is applied and switches high when the field is removed or a north pole field is applied. The output is an open-collector output, which requires a pull-up resistor. It is often packaged in a 3-pin SIP (Single In-Line Package). The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess