EN
  • EN
  • DE

A1309LLHLX-RP9-T

Part No A1309LLHLX-RP9-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Axis SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Allegro MicroSystems
Package Tape & Reel
Technology Hall Effect
Output Type Analog Voltage
Voltage - Supply 4.5V ~ 5V
Current - Supply (Max) 9mA
Current - Output (Max) 2mA
Temperature Range - Operating -40°C ~ 150°C (TA)
Supplier Device Package SOT-23W
Mounting Type Surface Mount
Package / Case SOT-23W
Base Product Number A1309
Standard Package 30,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1347335-A1309LLHLX-RP9-T
Ultra Librarian 3D Model Ultra Librarian A1309LLHLX-RP9-T CAD Model

Description

This linear and compass magnetic sensor from Allegro MicroSystems is an analog voltage output type component.

  • Current Supply (Max): 9mA
  • Current Output (Max): 2mA
  • Voltage Supply: 4.5V to 5V
  • Package Type: SOT-23W
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 150°C
  • Series: A1309
  • Standard Package: 30,000
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Infineon Technologies
MAGNETIC SWITCH LATCH SSO-3-2 / Digital Switch Latch Open Drain Hall Effect PG-SSO-3-2
Lowest to $1.4224
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH SOT89B-1 / Digital Switch Latch Open Drain Hall Effect SOT-89B-1
Need more? Email Us
Micronas GmbH
IC HALL EFFECT SENSOR SOT-89A / Digital Switch SOT-89B-1
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us
Infineon Technologies
MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Collector Hall Effect PG-SC59-3
Lowest to $0.5505

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess