EN
  • EN
  • DE

AH8503-FDC-7

Part No AH8503-FDC-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Mfr Diodes Incorporated
Package Tape & Reel
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Sensing Range ±40mT
Voltage - Supply 1.6V ~ 3.6V
Current - Supply (Max) 1.5mA
Current - Output (Max) 10mA
Resolution 8 b
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Sleep Mode
Supplier Device Package U-DFN2020-6 (Type C)
Mounting Type Surface Mount
Package / Case 6-UDFN Exposed Pad
Base Product Number AH8503
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338823-AH8503-FDC-7
Ultra Librarian 3D Model Ultra Librarian AH8503-FDC-7 CAD Model

Description

The AH8503-FDC-7 is an advanced micro-power Hall-effect switch IC fabricated by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This product is designed for battery-powered consumer equipment, home appliances, industrial applications, and portable devices due to its exceptional power efficiency and reliability.

Key Features

  • High Sensitivity: The AH8503-FDC-7 offers high magnetic sensitivity, enabling it to detect and respond to weak magnetic fields, which is critical for precise and responsive operation.
  • Micro-Power Operation: Engineered for energy-saving applications, this Hall-effect switch operates on a very low current, which significantly extends battery life in portable devices.
  • Chopper-Stabilized Design: The chopper-stabilized architecture ensures stable operation over a wide temperature range and minimizes the effect of thermal and mechanical stresses on the sensor's accuracy.
  • Omni-polar Detection: Capable of detecting both north and south poles, this feature provides versatility in magnetic actuation and simplifies system design.
  • Robust Output: The output of the AH8503-FDC-7 is designed to withstand transient disturbances, ensuring reliable performance in electrically noisy environments.

Applications

  • Smartphones and Tablets
  • Portable Medical Devices
  • Domestic Appliances
  • Industrial Equipment
  • Consumer Electronics

Package and Availability

The AH8503-FDC-7 is offered in a compact 6-pin package, optimized for space-constrained applications. Its small footprint allows for integration into various design configurations without compromising performance. The product is available through Diodes Incorporated's extensive distribution network, ensuring availability for both small-scale projects and large-volume production.

Quality and Reliability

As with all Diodes Incorporated products, the AH8503-FDC-7 is manufactured under stringent quality control standards. It undergoes rigorous testing to ensure it meets the high reliability and performance standards expected by industry professionals. Customers can trust in the durability and consistent operation of this Hall-effect switch for their critical applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH LATCH SOT23W / Digital Switch Latch Open Collector Hall Effect SOT-23W
Need more? Email Us
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $0.8941
Micronas GmbH
IC HALL EFFECT SENSOR SOT-89A / Digital Switch SOT-89B-1
Need more? Email Us
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us
Littelfuse Inc.
SENSOR REED SW SPST-NO W LEADS / Magnetic Reed Switch Magnet SPST-NO Wire Leads Cylinder, Threaded
Lowest to $0.4778
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Infineon Technologies
MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Collector Hall Effect PG-SC59-3
Lowest to $0.5505
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4662 $51.3170
85+ $1.2031 $102.2635
130+ $1.1655 $151.5150
180+ $1.1279 $203.0220
230+ $1.0903 $250.7690
310+ $0.9775 $303.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess