EN
  • EN
  • DE

LMC36-07A0505AA-011

Part No LMC36-07A0505AA-011
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017022-LMC36-07A0505AA-011
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMC36-07A0505AA-011 CAD Model

Description

The LMC36-07A0505AA-011 is an isolated DC-DC converter module manufactured by Murata Power Solutions. This module is designed to provide a regulated and isolated DC voltage from a DC input voltage. It's typically used in applications where isolation between the input and output is required for safety or to eliminate ground loops.

Applications:

  • Industrial Automation: Powering isolated sensor circuits and control systems.
  • Medical Equipment: Providing isolated power for patient monitoring and diagnostic devices, where safety is critical.
  • Transportation Systems: Supplying isolated power for onboard electronic systems in trains, buses, and automobiles.
  • Renewable Energy Systems: Isolating power in solar inverters and wind turbine controllers.
  • Telecom Infrastructure: Powering isolated communication circuits and network equipment.

Features:

  • Isolation Voltage: Provides a high level of isolation between the input and output, enhancing safety and preventing ground loops.
  • Regulated Output: Delivers a stable and accurate output voltage, ensuring consistent performance of connected devices.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, providing flexibility in system design.
  • Low Ripple and Noise: Minimizes output ripple and noise, ensuring clean power for sensitive electronic circuits.
  • Overload and Short-Circuit Protection: Protects the module and connected devices from damage due to overload or short-circuit conditions.

Benefits:

  • Enhanced Safety: Isolation provides a high level of safety for both operators and equipment.
  • Improved Performance: Regulated output and low noise ensure optimal performance of connected devices.
  • Increased Reliability: Protection features prevent damage and extend the lifespan of the module.
  • Simplified Design: Integrated module simplifies power supply design and reduces development time.
  • Reduced System Noise: Isolation prevents ground loops and minimizes noise in sensitive electronic systems.

The LMC36-07A0505AA-011 DC-DC converter utilizes advanced switching technology to achieve high efficiency and compact size. The isolation barrier is typically implemented using transformers or optocouplers, ensuring robust isolation performance. The module is designed to meet industry safety standards, such as UL, CE, and IEC. It also often includes features like remote on/off control, allowing for easy integration into system-level power management schemes.

The module's specifications generally include details such as input voltage range (e.g., 4.5-9VDC), output voltage (e.g., 5VDC), output current (e.g., 500mA), isolation voltage (e.g., 3kVDC), and operating temperature range. Designers must carefully consider these specifications to ensure compatibility with their application requirements. The LMC36-07A0505AA-011 is a reliable and efficient solution for providing isolated DC power in a variety of applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0772
KEC
Lowest to $0.0658
Lumileds
Lowest to $1.6320
Lumileds
Lowest to $2.6115
Lowpower
Lowest to $0.0643
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess