Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr TT Electronics/Optek Technology
Series OHN3100
Package Bulk
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 26mT Trip, 2.5mT Release
Test Condition -20°C ~ 85°C
Voltage - Supply 4.5V ~ 24V
Current - Supply (Max) 7mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case 3-SSIP
Base Product Number OHN3140
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names OHN3140U-ND,365-1571
Standard Package 1,000
Win Source Part Number 1131912-OHN3140U
Ultra Librarian 3D Model Ultra Librarian OHN3140U CAD Model

Description

The OHN3140U is a magnetic sensor switch from TT Electronics/Optek Technology.

  • Category: Sensors, Transducers
  • Series: OHN3100
  • Technology: Hall Effect
  • Output Type: open collector
  • Switch Type: unipolar switch
  • Polarization: south pole
  • Sensing Range (Trip): 26mT
  • Sensing Range (Release): 2.5mT
  • Current Supply: 7mA
  • Output Current: 25mA
  • Voltage Supply Range: 4.5V to 24V
  • Package Type: 3-SSIP
  • Packaging: bulk
  • Standard Package: 1,000
  • RoHS Compliant: yes
  • ECCN: EAR99

You May Also Be Interested in

Honeywell
SENSOR MR WHEAT BRIDGE 8PIN / Magnetoresistive Sensor Single Axis 8- Pin SIP
Lowest to $35.1880
ECAD model for HMC1021Z
Texas Instruments
DRIVER / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $1.3456
ECAD model for DRV5057A4QDBZR
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Need more? Email Us
ECAD model for A1103ELHLT-T
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Hall Effect Sensor Single Axis SOT-23W
Lowest to $10.8108
ECAD model for A1302KLHLT-T
Allegro MicroSystems, LLC
Micro Power 3 V Linear Hall Effect Sensors withTri-State Output and User-Selectable Sleep Mode | SENSOR HALL ANALOG 6MLP/DFN
Lowest to $0.9467
ECAD model for A1392SEHLT-T
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Need more? Email Us
ECAD model for A1469LK-T
Allegro MicroSystems, LLC
VERY HIGH PRECISION LINEAR HALL- / Hall Effect Sensor Single Axis 4-SIP
Need more? Email Us
ECAD model for ACS70310LKTATN-005B5-C
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Need more? Email Us
ECAD model for A1183LLHLT-T
Texas Instruments
DRIVER / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7753
ECAD model for DRV5056A1EDBZRQ1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention