EN
  • EN
  • DE

DRV5056Z1QDBZR

Part No DRV5056Z1QDBZR
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description RATIOMETRIC UNIPOLAR LINEAR HALL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000411-DRV5056Z1QDBZR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Sensors, Transducers Magnetic Sensors Linear, Compass (ICs)
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TA)
Package / Case TO-236-3, SC-59, SOT-23-3
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian DRV5056Z1QDBZR CAD Model

Description

Product Overview: Texas Instruments DRV5056Z1QDBZR

The DRV5056Z1QDBZR by Texas Instruments is a high-precision, linear Hall effect sensor designed for position sensing in a wide array of applications. It offers a unique blend of accuracy, flexibility, and durability, making it an ideal choice for industrial, automotive, and consumer electronics markets.

Key Features

  • Linear Hall Effect Sensor: The device operates based on the linear Hall effect, providing a voltage output that is proportional to the magnetic flux density.
  • High Accuracy: It offers a high level of precision with minimal drift over temperature, ensuring reliable performance across a range of conditions.
  • Wide Range: The sensor can detect a wide spectrum of magnetic fields, making it versatile for various sensing applications.
  • Temperature Compensated: The DRV5056Z1QDBZR is compensated for temperature variations, which helps maintain its accuracy and performance in environments with fluctuating temperatures.
  • Low Power Consumption: Designed for efficiency, the sensor consumes low power, which is critical for battery-powered and energy-sensitive applications.
  • Small Form Factor: The compact size of the DRV5056Z1QDBZR allows it to be easily integrated into space-constrained designs.
  • Robust Design: With its solid construction, the device is built to withstand harsh conditions often found in industrial and automotive environments.

Applications

The DRV5056Z1QDBZR Hall effect sensor is suitable for a variety of applications, including:

  • Position sensing in industrial automation
  • Displacement measurement in automotive systems
  • Level detection in fluid tanks
  • Proximity detection in consumer electronics
  • Robotics and drone navigation systems

Conclusion

The Texas Instruments DRV5056Z1QDBZR Hall effect sensor stands out with its high accuracy, low power consumption, and robust design. It is a reliable solution for designers looking to incorporate precise position sensing capabilities into their applications. With its wide operating range and temperature compensation, it is well-suited to meet the demands of a diverse range of industries.

You May Also Be Interested in

Texas Instruments
SENSOR HALL ANALOG SOT23-3 / Ratiometric Linear Hall Effect Sensor
Lowest to $0.4256
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG SOT23W / Continuous-Time Ratiometric Linear Hall Effect Sensors
Lowest to $5.5714
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Lowest to $1.6553
Allegro MicroSystems, LLC
PROGRAMMABLE LINEAR W/EEPROM, SE / High-Precision, Highly Programmable Linear Hall-Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and Advanced Output Linearization
Lowest to $1.3289
Honeywell
3-Axis Magnetic Sensor | SENSOR MR WHEAT BRDG 16LPCC
Need more? Email Us
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / DRV425 Fluxgate Magnetic-Field Sensor
Lowest to $8.5015
Texas Instruments
SENSOR HALL EFFECT ANALOG TO92-3 / Automotive Analog-Bipolar Hall Effect Sensor
Lowest to $0.5003
ALPS Electric
Supply Voltage 5V Typ/dual Polarity Single Output/pkg SOT23
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH SPEC PURP 4SIP / Hall Effect Sensor 25mA 12V Automotive Bulk
Lowest to $13.0573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6011 $51.0935
205+ $0.4932 $101.1060
315+ $0.4778 $150.5070
435+ $0.4624 $201.1440
560+ $0.4470 $250.3200
750+ $0.4008 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess