EN
  • EN
  • DE

HCPL-0870

Part No HCPL-0870
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1061922-HCPL-0870
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL-0870 CAD Model

Description

The HCPL-0870 is a dual channel, high CMR, high speed optocoupler manufactured by Agilent Technologies (now Broadcom). It is designed for applications requiring high noise immunity and reliable signal isolation.

Applications

  • Industrial Control Systems: Isolates communication interfaces and control signals in industrial automation equipment.
  • Motor Drives: Provides isolation in motor control circuits, protecting sensitive electronics from high-voltage transients and noise.
  • Power Supplies: Isolates control circuitry from the high-voltage side of switch-mode power supplies.
  • Data Communications: Used in networking equipment and data transmission systems to isolate ground loops and protect against voltage surges.
  • Medical Equipment: Provides isolation in medical devices to ensure patient safety and prevent electrical shock hazards.

Features

  • Dual Channel: Contains two independent optocoupler channels in a single package, saving board space and reducing component count.
  • High Common-Mode Rejection (CMR): Offers excellent immunity to noise and transient voltages, ensuring stable performance in harsh environments.
  • High Speed Operation: Supports data rates up to 10 Mbps, enabling fast and reliable digital communication.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages, providing flexibility in system design.
  • Compact Package: Available in a compact package, saving valuable board space.

Benefits

  • Enhanced Safety: Provides galvanic isolation, protecting users and equipment from high-voltage hazards.
  • Improved Performance: High CMR ensures reliable data transmission in noisy environments.
  • Reduced Board Space: Dual-channel configuration saves board space and reduces component count.
  • Increased Reliability: Robust design and wide operating temperature range ensure long-term reliability in demanding applications.
  • Simplified Design: Wide supply voltage range and TTL compatibility simplify system integration.

Additional Details

The HCPL-0870 is typically packaged in an 8-pin DIP or SOIC package. The input forward current is usually around 5 to 10 mA. The propagation delay times are in the order of tens of nanoseconds. Its high CMR performance makes it suitable for applications where noise immunity is critical. Detailed specifications are available in the manufacturer's datasheet.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess