EN
  • EN
  • DE

PAL16R8BML/883B

Part No PAL16R8BML/883B
Manufacturer Advanced Micro Devices
Catalog Embedded - PLDs (Programmable Logic Device)
Description ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC 8 Macrocells 20-CLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Programmable Not Verified
Programmable Type PAL
Number of Macrocells 8
Voltage - Input 4.5V ~ 5.5V
Speed 15 ns
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-CLCC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 888537-PAL16R8BML/883B
Ultra Librarian 3D Model Ultra Librarian PAL16R8BML/883B CAD Model

Description

The PAL16R8BML/883B is an embedded programmable logic device (PLD) from Advanced Micro Devices.

  • Series: PAL
  • Macrocells: 8 macrocells
  • Speed: 15 ns
  • Voltage Input Range: 4.5V to 5.5V
  • Mounting: Surface mountable
  • Package: 20-CLCC package
  • Product Status: Active

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $5.8209
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess