EN
  • EN
  • DE

ST72F36X-SK/RAIS

Part No ST72F36X-SK/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Platform Raisonance Reva
Utilized IC / Part ST7236x
Mounting Type Fixed
Contents Board(s)
Base Product Number ST72
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284024-ST72F36X-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian ST72F36X-SK/RAIS CAD Model

Description

The ST72F36X-SK/RAIS is a sophisticated microcontroller product from STMicroelectronics, designed for a wide range of applications requiring robust performance and high reliability. This microcontroller is part of the ST7 family, which is renowned for its exceptional versatility and efficiency in handling complex tasks in embedded systems.

Key Features

  • Core: The ST72F36X-SK/RAIS is built around a high-performance 8-bit ST7 core, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with ample on-chip memory, including flash or ROM program memory and RAM, facilitating efficient data management and application execution.
  • Clock Speed: The device operates at an impressive clock speed, which allows for rapid processing and response times, making it suitable for time-sensitive applications.
  • I/O Ports: It boasts a range of input/output ports, enabling seamless connectivity with other components and peripheral devices.
  • ADC: An integrated analog-to-digital converter ensures precise measurement for analog signals, which is essential for sensor-based applications.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including I2C, SPI, and UART, providing versatile options for data exchange.
  • Power Management: Advanced power management features help in reducing power consumption during idle or low activity periods, thereby extending the operational life of battery-powered devices.
  • Development Support: STMicroelectronics offers comprehensive development tools and software support, simplifying the design and prototyping process for engineers.

Applications

The ST72F36X-SK/RAIS microcontroller is ideal for a diverse array of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Medical devices

With its robust feature set and STMicroelectronics' reputation for quality, the ST72F36X-SK/RAIS is a reliable choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
S1C17W15 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ATOMS3 LITE ESP32S3 DEV KIT
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess