EN
  • EN
  • DE

EM3000DDX22GX

Part No EM3000DDX22GX
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description E2-3000M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952387-EM3000DDX22GX
Series *
Ultra Librarian 3D Model Ultra Librarian EM3000DDX22GX CAD Model

Description

The AMD EM3000DDX22GX is an embedded microprocessor designed for a variety of industrial and embedded applications. It is part of AMD's Embedded R-Series and offers a balance of performance and power efficiency, making it suitable for use in fanless designs and harsh environments.

Applications:

  • Industrial Automation
  • Digital Signage
  • Medical Imaging
  • Thin Clients
  • Networking Equipment
  • Gaming Machines
  • Aerospace and Defense Systems

Features:

  • AMD Embedded R-Series: Part of AMD's Embedded R-Series family of processors, offering a range of performance and power options.
  • Integrated Graphics: Features integrated Radeon graphics for display capabilities.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption and heat dissipation.
  • Extended Temperature Range: Suitable for use in industrial environments with wide temperature variations.
  • Long Lifecycle Support: Provides long-term availability and support for embedded applications.
  • Security Features: Includes hardware-based security features for enhanced data protection.

Benefits:

  • High Performance: Provides robust performance for demanding embedded applications.
  • Energy Efficiency: Reduces power consumption and heat generation, enabling fanless designs.
  • Reliable Operation: Designed for reliable operation in harsh environments.
  • Long-Term Availability: Ensures long-term availability and support for embedded applications.
  • Enhanced Security: Protects sensitive data with hardware-based security features.
  • Reduced Development Costs: Integrated features simplify development and reduce time-to-market.

Technical Specifications:

  • Architecture: (Refer to AMD documentation for specific core architecture)
  • Clock Speed: (Refer to AMD documentation for specific clock speed)
  • Number of Cores: (Refer to AMD documentation for the number of cores)
  • Integrated Graphics: Radeon (Specific model depends on the exact processor configuration, refer to AMD documentation)
  • TDP: (Refer to AMD documentation for the Thermal Design Power)
  • Operating Temperature Range: (Refer to AMD documentation for the operating temperature range)

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess