EN
  • EN
  • DE

JANTXV1N5615US/TR

Part No JANTXV1N5615US/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description RECTIFIER UFR,FRR / Diode Standard 200 V 1A Surface Mount D-5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/429
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.6 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 150 ns
Current - Reverse Leakage @ Vr 500 nA @ 600 V
Capacitance @ Vr, F 45pF @ 12V, 1MHz
Mounting SMD (SMT)
Package / Case SQ-MELF, A
Supplier Device Package D-5A
Operating Temperature - Junction -65°C ~ 175°C
ECCN EAR99
HTSUS 8541.10.0080
Other Names 150-JANTXV1N5615US/TR
Standard Package 1
Win Source Part Number 1205754-JANTXV1N5615US/TR
Ultra Librarian 3D Model Ultra Librarian JANTXV1N5615US/TR CAD Model

Description

Product Overview: JANTXV1N5615US/TR by Microchip Technology

The JANTXV1N5615US/TR is a high-reliability, military-grade diode crafted by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is designed to meet stringent specifications required for military and aerospace applications, ensuring performance in the most demanding environments.

Key Features

  • Durable Construction: The diode is built to withstand extreme temperature ranges and high levels of shock and vibration, making it ideal for use in harsh conditions.
  • High Voltage Capability: With a reverse voltage rating of up to 600V, this diode can handle significant voltage levels, suitable for power supply and high-voltage circuit applications.
  • Fast Switching Speed: The JANTXV1N5615US/TR offers fast switching capabilities, which is critical for efficient operation in high-frequency circuits.
  • Low Leakage Current: It is designed with a low leakage current, minimizing power loss and improving the efficiency of the electronic system.
  • Surface Mount Device (SMD): The diode comes in a surface-mount package, allowing for compact and streamlined PCB design.

Applications

The JANTXV1N5615US/TR diode is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • High-voltage systems
  • Aerospace and military electronics
  • Switching power supplies
  • Protection circuits

Quality and Reliability

As part of the JANTXV series, this diode is subjected to rigorous testing and quality control measures. It is certified to meet the JANTXV military performance standard, offering enhanced product assurance for critical and high-reliability applications.

Environmental Compliance

Microchip Technology is committed to environmental sustainability. The JANTXV1N5615US/TR diode complies with various environmental standards, ensuring that it is suitable for use in eco-conscious applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess