EN
  • EN
  • DE

NVHL020N120SC1

Part No NVHL020N120SC1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description SICFET N-CH 1200V 103A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202296-NVHL020N120SC1
Manufacturer onsemi
Category Discrete Semiconductor Products -Transistors- FETs, MOSFETs -Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tube
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-247-3
Ultra Librarian 3D Model Ultra Librarian NVHL020N120SC1 CAD Model

Description

ON Semiconductor NVHL020N120SC1 SiC MOSFET

The ON Semiconductor NVHL020N120SC1 is a state-of-the-art Silicon Carbide (SiC) Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for high-efficiency power conversion applications. This device offers a robust and efficient solution for engineers looking to enhance system performance in a wide range of sectors, including renewable energy, electric vehicles, and high-performance power supplies.

Key Features

  • High Blocking Voltage: With a drain-to-source voltage (VDS) of 1200V, the NVHL020N120SC1 is capable of handling high voltage applications, ensuring reliability and safety in power systems.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (RDS(on)) of 20 mOhm at 25°C, which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: SiC technology enables faster switching speeds compared to traditional silicon devices, reducing switching losses and allowing for more compact and lighter-weight designs.
  • High-Temperature Operation: The MOSFET can operate at junction temperatures up to 175°C, providing a reliable performance in harsh environments and reducing cooling requirements.
  • Reduced Parasitic Inductances: The package design minimizes parasitic inductances, which is crucial for high-speed switching and reduces the risk of undesired oscillations.

Applications

  • Renewable energy systems such as solar inverters and wind turbines
  • Electric vehicle (EV) components including onboard chargers and DC/DC converters
  • Uninterruptible power supplies (UPS)
  • High-performance power supply units for data centers and telecommunications
  • Energy storage systems and battery management

The NVHL020N120SC1 from ON Semiconductor is a testament to the advancements in power semiconductor technology. Its high efficiency, reliability, and thermal performance make it an excellent choice for designers who are looking to push the boundaries of what's possible in power electronics. Incorporating this SiC MOSFET into your designs can lead to smaller, lighter, and more energy-efficient power solutions.

For detailed specifications and application support, ON Semiconductor provides extensive technical documentation and design resources to assist in the integration of the NVHL020N120SC1 into your next project.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.8729 $63.8729
3+ $52.4085 $157.2255
4+ $50.7707 $203.0828
5+ $49.1330 $245.6650
7+ $47.4952 $332.4664
9+ $42.5820 $383.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 605 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess