EN
  • EN
  • DE

AM29LV017D-90EC

Part No AM29LV017D-90EC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 16 Megabit (2 M x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143900-AM29LV017D-90EC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV017D-90EC CAD Model

Description

The AM29LV017D-90EC is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 2,097,152 bytes. This device is designed for use in a wide range of applications requiring non-volatile storage and in-system programmability. The '90' in the part number indicates an access time of 90 ns.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (e.g., digital cameras, MP3 players)
  • Automotive electronics

Features

  • Single power supply operation: 3.0 V
  • High performance: 90 ns access time
  • Sector Erase Architecture: The device is divided into multiple sectors, allowing for individual sector erasure without affecting other data.
  • Erase Suspend/Resume: Allows the system to interrupt and resume the erase operation.
  • Program Suspend/Resume: Allows the system to interrupt and resume the programming operation.
  • Common Flash Interface (CFI): Provides a standardized method for identifying device parameters.
  • Low power consumption: Minimizes battery drain in portable applications.
  • Automatic sleep mode: Further reduces power consumption when the device is not actively being used.
  • Write protection: Hardware and software write protection features prevent accidental data corruption.
  • Reliable operation: Designed for high endurance and data retention.

Benefits

  • Simplified system design: Single voltage operation reduces the need for complex power management circuitry.
  • Fast access times: Enables quick data retrieval, improving system performance.
  • Flexible memory management: Sector erase architecture allows for efficient use of memory space.
  • Increased system reliability: Write protection features safeguard against data loss.
  • Extended battery life: Low power consumption makes it ideal for portable devices.
  • Easy integration: Common Flash Interface simplifies integration into existing systems.

Additional Details

The AM29LV017D-90EC is typically available in surface-mount packages, such as TSOP. It operates over an industrial temperature range, making it suitable for harsh environments. The device supports both byte and word programming. The architecture allows for fast and efficient reprogramming, vital for applications needing regular firmware updates or data logging.

You May Also Be Interested in

Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2770 $57.9390
18+ $6.7914 $122.2452
27+ $6.5793 $177.6411
37+ $6.3670 $235.5790
47+ $6.1548 $289.2756
63+ $5.5181 $347.6403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess