EN
  • EN
  • DE

AM29F200BB-50SI

Part No AM29F200BB-50SI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit/128 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143780-AM29F200BB-50SI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BB-50SI CAD Model

Description

The AM29F200BB-50SI is a 2-Megabit, 3.0 Volt-only Flash memory device manufactured by Advanced Micro Devices (AMD). It is organized as 256K x 8 bits or 128K x 16 bits. The device is offered in a 44-pin SOP package. This device is designed to be programmed in-system with the standard system 3.0 volt VCC supply. A 12.0 volt VPP is not required for program or erase operations. The device can also be programmed in standard EPROM programmers.

This device is ideal for applications that require fast read access and low power consumption. Its block erase architecture contributes to efficient memory management.

Applications

  • Embedded Systems
  • Handheld Devices
  • Wireless Communication
  • Digital Cameras
  • Medical Devices

Features

  • 2 Megabit (256K x 8-Bit/128K x 16-Bit)
  • 3.0 Volt-only operation for read, erase and program
  • Sector Erase Architecture
  • Fast access time: 50 ns
  • Low power consumption
  • Erase Suspend/Resume
  • Program Suspend/Resume
  • Unlock Bypass Program Operation
  • Sector Protection
  • 44-Pin SOP Package

Benefits

  • Simplified System Design: 3.0 volt-only operation eliminates the need for a separate high-voltage supply.
  • Fast Read Access: Enables high-performance system operation.
  • High Endurance: Provides long-term reliability for data storage.
  • Low Power Consumption: Extends battery life in portable applications.
  • Flexible Sector Architecture: Allows efficient memory utilization.

Additional Details

The AM29F200BB-50SI incorporates sector protection features to prevent accidental or unauthorized modifications to stored data. The device supports suspend/resume capabilities for both program and erase operations, enabling interruptions for critical system tasks. The typical sector erase time is approximately 0.7 seconds, and the device guarantees a minimum of 100,000 program/erase cycles per sector.

You May Also Be Interested in

Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Vishay
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess