EN
  • EN
  • DE

AD780AR

Part No AD780AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V/3.0 V High Precision Reference | IC VREF SERIES/SHUNT PROG 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series, Shunt
Output Type Programmable
Min/Fixed Output Voltage ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.2%, ±0.17%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Parts Input Voltage (V) 4V ~ 36V
Supply Current 1mA
Current - Cathode 1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD780
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1137691-AD780AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian AD780AR CAD Model

Description

The AD780AR is a high-precision, low-power voltage reference from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This component is designed to offer a stable and accurate reference voltage for various applications in precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • High Accuracy: The AD780AR provides an outstanding level of accuracy, with an initial output voltage tolerance of ±0.1%.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, the device ensures consistent performance across a wide temperature range.
  • Wide Output Voltage Range: This voltage reference offers a choice of fixed outputs of 2.5V and 3.0V, catering to a variety of design requirements.
  • Low Dropout Operation: It operates with a low dropout voltage, making it suitable for battery-powered applications where efficiency is critical.
  • Long-Term Stability: The AD780AR exhibits excellent long-term stability, ensuring reliability and consistency in performance over time.
  • Low Noise: It features low output noise, which is essential for high-precision applications where signal integrity is paramount.

Applications

The AD780AR is versatile and can be used in a range of applications, including:

  • Precision data acquisition systems
  • High-resolution converters
  • Battery-powered devices
  • Industrial control systems
  • Portable instrumentation

Package and Availability

The AD780AR is available in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT). This package is designed to occupy minimal space on a printed circuit board (PCB) while providing robust performance. Analog Devices Inc. ensures availability and support for this product, with detailed technical documentation and customer service to assist with integration into your design.

For engineers and designers seeking a reliable voltage reference with precision performance, the AD780AR from Analog Devices Inc. is an excellent choice that combines accuracy, stability, and versatility to meet the most demanding applications.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8797 $59.3985
9+ $11.1279 $100.1511
14+ $10.7519 $150.5266
20+ $10.0000 $200.0000
26+ $9.6241 $250.2266
33+ $9.2482 $305.1906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess