EN
  • EN
  • DE

74VCX162373MTD

Part No 74VCX162373MTD
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage 16-Bit Transparent Latch with 3.6V Tolerant Inputs and Outputs and 26Ω Series Resistors in Outputs | IC LATCH TRANSP 16BIT LV 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.4V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74VCX162373
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1133426-74VCX162373MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX162373MTD CAD Model

Description

ON Semiconductor 74VCX162373MTD Low Voltage 16-Bit Transparent Latch

The 74VCX162373MTD from ON Semiconductor is a high-performance, low-voltage 16-bit transparent latch with 5V tolerant inputs and outputs. Designed for use in systems that require low power consumption and high data throughput, this device is suitable for a wide range of applications including telecommunications, computing, and industrial equipment.

This latch operates from a 1.65V to 3.6V VCC supply, making it ideal for interfacing with 3.3V systems while also being tolerant to 5V signals, allowing for a smooth integration with legacy systems. The 74VCX162373MTD is part of the VCX family, which is known for its low noise, high-speed operation, and low power dissipation.

Featuring a bus-hold circuitry that eliminates the need for external pull-up or pull-down resistors, this device simplifies board design and reduces board space requirements. The latch is organized as two 8-bit latches with separate output-enable (OE) inputs for each section. This allows for greater flexibility in controlling the flow of data.

The product comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on PCBs and ensures a reliable connection in a small footprint. The 74VCX162373MTD supports the industrial temperature range of -40°C to +85°C, ensuring stable operation under varying environmental conditions.

Key features of the 74VCX162373MTD include:

  • Low voltage operation: 1.65V to 3.6V
  • High-speed operation: tPD 3.8ns (max) at 3.3V
  • Power-down high impedance inputs and outputs
  • 5V tolerant inputs and outputs
  • Supports live insertion and withdrawal (partial-power-down mode)
  • Static Drive (IOH/IOL): ±24 mA at 3.0V
  • Bus hold on data inputs eliminates the need for external pull-up/pull-down resistors
  • Latch-up performance exceeds 300 mA
  • ESD performance: Human-body model > 2000V, Machine model > 200V
  • Package: 48-pin TSSOP

The 74VCX162373MTD is a robust and versatile component that ensures high-speed data storage and retrieval, making it an excellent choice for designers looking to optimize their digital systems for speed and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess