EN
  • EN
  • DE

NTRH12D1212CTRF

Part No NTRH12D1212CTRF
Manufacturer NIC-Components Corp.
Catalog Chip Resistor - Surface Mount
Description Res Thnflm 1206 12.1K Ohm 1/4W 200V 0.5% 25PPM SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1231001-NTRH12D1212CTRF
Categories Chip Resistor - Surface Mount
Manufacturer NIC-Components Corp.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTRH12D1212CTRF CAD Model

Description

The NTRH12D1212CTRF is a series of isolated DC-DC converters manufactured by NIC Components Corp. designed for a variety of applications requiring electrical isolation and efficient power conversion. These converters typically accept a DC input voltage and provide a regulated DC output voltage, while also providing electrical isolation between the input and output stages to enhance safety and reduce noise in sensitive circuits.

Applications

  • Industrial Control Systems: Provides isolated power for sensors, actuators, and control circuits.
  • Medical Equipment: Used in medical devices to ensure patient safety through electrical isolation.
  • Telecommunications Equipment: Used in telecom applications for isolated power distribution.
  • Instrumentation: Provides isolated power for sensitive measurement equipment.
  • Renewable Energy Systems: Used in solar and wind power systems for isolated power conversion.

Features

  • Electrical Isolation: Provides electrical isolation between input and output to improve safety and reduce noise.
  • Wide Input Voltage Range: Operates over a range of DC input voltages to allow for versatile application.
  • Regulated Output Voltage: Provides a stable and regulated DC output voltage.
  • High Efficiency: Converts power efficiently, minimizing power losses.
  • Overload Protection: Protects the converter from overload conditions.

Benefits

  • Enhanced Safety: Electrical isolation enhances safety in sensitive applications.
  • Reliable Power Conversion: Delivers a stable and reliable power supply for various applications.
  • Noise Reduction: Isolation reduces noise and interference in sensitive circuits.
  • Improved System Performance: Improves system performance through efficient power conversion.
  • Versatile Application: Suitable for a range of industrial, medical, and telecommunications applications.

Technical Specifications

While specific specifications may vary, typical characteristics include:

  • Input Voltage Range: Typically 9-18VDC (depending on model)
  • Output Voltage: ±12VDC
  • Output Current: Varies depending on specific model. (e.g., 1212CTRF series)
  • Isolation Voltage: 1500VDC or higher (typical)
  • Operating Temperature: -40°C to +85°C
  • Protection: Overload Protection, Short Circuit Protection

The NTRH12D1212CTRF series offers a range of isolated DC-DC converters suitable for various applications needing electrical isolation, stable power, and efficient conversion.

You May Also Be Interested in

Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Vishay
RES 0.15 OHM 3.0 W 1% 2512 SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess