Products specifications

Categories Capacitors
Manufacturer Vishay
Packaging Bulk
Status Active
Capacitance 0.022μF
Tolerance ±20%
Voltage Rating - AC 300V
Voltage Rating - DC 1000V (1kV)
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -55°C to 105°C
Mounting Through Hole
Dimension 0.689" L x 0.276" W (17.50mm x 7.00mm)
Height - Seated (Max) 0.532" (13.50mm)
Termination PC Pins
Lead Spacing 0.591" (15.00mm)
Applications Automotive; EMI, RFI Suppression
Features Y2 Safety Rated
Win Source Part Number 201066-BFC233860223
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFC233860223 CAD Model

Description

Product Overview

The BFC233860223 is engineered to deliver superior accuracy and stability in electronic designs. This component is versatile enough to meet the requirements of advanced electrical applications while maintaining high reliability.

Features and Benefits

  • Consistent electrical parameters
  • High current carrying capability
  • Robust temperature stability
  • Outstanding humidity resistance
  • Extended operational lifespan

Applications

  • Printed circuit board assemblies
  • High-precision analog circuits
  • Variable frequency drives
  • Advanced instrumentation
  • Communication systems

Well-suited for use in circuits demanding high reliability and precision, this capacitor is an exemplary addition to professional-grade electronic architectures.

You May Also Be Interested in

Kemet
CAP FILM 15UF 5% 470VAC RADIAL / 15 µF Film Capacitor 470V Polypropylene (PP), Metallized Radial, Can
Need more? Email Us
ECAD model for C878BF35150SA0J
Skyworks Solutions Inc.
CAP SILICON 68PF 20% 100V SMD / 68 pF Silicon Capacitor 100 V Nonstandard Chip
Lowest to $20.5264
ECAD model for SC06801518
TDK Corporation
Cap Film 0.1uF 1000V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 100°C Bulk
Need more? Email Us
ECAD model for B32653A104-J
Panasonic
ECQ-E6123JF Panasonic Film Capacitors 630VDC 0.012uF 5% MPET L/S=10mm datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for ECQ-E6123JF
Vishay
CAP FILM 0.047UF 20% 630VDC RAD / 0.047 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for BFC233921473
Panasonic
CAP FILM 2200PF 2% 16VDC 0603
Lowest to $0.2063
ECAD model for ECH-U1C222GX5
WIMA
CAP FILM 4.7UF 10% 50VDC RADIAL
Need more? Email Us
ECAD model for MKS2B044701K00KSSD
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Need more? Email Us
ECAD model for R46KI347040P2M
Panasonic
CAP FILM 0.22UF 5% 50VDC RADIAL / 0.22 µF Film Capacitor 50V Polyester, Metallized - Stacked Radial
Need more? Email Us
ECAD model for ECQ-V1H224JL5

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6453 $51.6240
190+ $0.5295 $100.6050
295+ $0.5130 $151.3350
405+ $0.4964 $201.0420
525+ $0.4799 $251.9475
700+ $0.4302 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 531 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention