Products specifications

Manufacturer Ricoh
Win Source Part Number 297730-RN5VD40CA-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN5VD40CA-TR CAD Model

Description

The RN5VD40CA-TR is a voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels within electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This ensures stable and reliable operation in various electronic systems by preventing malfunctions caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Resets microcontrollers during power-up or brown-out conditions to prevent data corruption and ensure proper operation.
  • Power Management Systems: Monitors power supply voltages and initiates switchover to backup power sources if necessary.
  • Battery-Powered Devices: Prevents deep discharge of batteries by providing a reset signal when the battery voltage is low.
  • Industrial Control Systems: Monitors power supplies in industrial equipment to prevent damage or malfunction due to voltage fluctuations.
  • Automotive Applications: Monitors battery voltage and triggers a reset for essential electronic components if the voltage drops too low.

Features

  • Low Current Consumption: Minimizes power usage, making it ideal for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage detection with minimal tolerance.
  • Built-in Hysteresis: Prevents oscillations around the threshold voltage, ensuring a stable reset signal.
  • CMOS Output: Offers a CMOS output signal for easy interface with other digital circuits.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Benefits

  • Improved System Reliability: Protects electronic components from damage due to undervoltage.
  • Data Integrity: Prevents data corruption in microcontrollers and other memory devices.
  • Extended Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified Circuit Design: Requires minimal external components, simplifying circuit design.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset generation.

Additional Details

The RN5VD40CA-TR features a typical detection voltage of 4.0V. The "-TR" suffix signifies tape and reel packaging for automated assembly. The operating temperature range is typically between -40°C to +85°C. It is commonly available in SOT-23 packages.

You May Also Be Interested in

Texas Instruments
IC DETECTOR UNDERVOLT 3V SOT23-5
Lowest to $14.6190
ECAD model for LM8365BCLMFX30
Analog Devices Inc.
+3 V, Voltage Monitoring uP Supervisory Circuits | IC SUPERVISOR MPU 2.63V WD 8SOIC
Lowest to $2.6922
ECAD model for ADM708RAR
Texas Instruments
IC UNDERVOLT SENSING CIR SOT23-5
Need more? Email Us
ECAD model for LM8364BALMF32/NOPB
Rohm Semiconductor
Low Voltage Standard CMOS Voltage Detector ICs | IC VOLT DETECTOR STD 5-SSOP
Lowest to $0.9762
ECAD model for BU4811G-TR
Texas Instruments
IC CIRCUIT RESET MICRO SOT23-3
Lowest to $13.5126
ECAD model for LM810M3X-2.63
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMR/RESET SOT23-5
Lowest to $1.5272
ECAD model for STM6824MWY6F
STMicroelectronics
TRIPLE VOLTAGE AND CURRENT SUPERVISOR | IC SUPERVISOR TRPL V/C 20-SOIC
Need more? Email Us
ECAD model for TSM111CD
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 20TSSOP / Supervisor Open Drain or Open Collector 1 Channel 20-TSSOP
Need more? Email Us
ECAD model for X4C105V20I
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Open Drain or Open Collector 1 Channel SON1612-6
Lowest to $0.4367
ECAD model for R3112D151A-TR-FE

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4525 $65.4300
29+ $4.4733 $129.7257
45+ $4.3336 $195.0120
62+ $4.1938 $260.0156
80+ $4.0542 $324.3360
107+ $3.6351 $388.9557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,500 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention