EN
  • EN
  • DE

AM28F020A-90FI

Part No AM28F020A-90FI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143613-AM28F020A-90FI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F020A-90FI CAD Model

Description

The AM28F020A-90FI is a 2-megabit (256K x 8-bit) CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). It is designed for a wide range of embedded applications requiring non-volatile storage of data and code. This memory device offers fast read access times and low power consumption, making it suitable for systems where performance and energy efficiency are critical.

Applications

  • Embedded systems
  • Industrial control systems
  • Networking equipment
  • Telecommunications devices
  • Automotive electronics

Features

  • 2-Megabit (256K x 8) organization
  • Fast access time: 90 ns
  • Single 5V read, erase and program
  • Sector erase architecture
  • Full voltage range programming
  • Low power consumption
  • CMOS process for low power
  • Available in various package options (e.g., PLCC, TSOP)

Benefits

  • Fast Read Access: Enables quick retrieval of stored data and code, improving overall system performance.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Reduces energy usage, making it suitable for battery-powered or energy-sensitive applications.
  • Sector Erase: Allows for selective erasure of memory blocks, minimizing erase times and maximizing memory lifespan.
  • High Endurance: Can withstand a large number of erase/program cycles, ensuring reliable operation over an extended period.
  • Wide Temperature Range: Operates reliably in harsh environments.

Additional Details

The AM28F020A-90FI utilizes advanced CMOS technology to deliver high performance and low power consumption. The sector erase architecture allows individual blocks of memory to be erased and reprogrammed without affecting other data. This feature is particularly useful in applications where only a portion of the memory needs to be updated frequently. The device supports full voltage range programming, simplifying the programming process. Package options such as PLCC and TSOP provide flexibility in board design and mounting. Its fast access time and robust feature set make it a reliable choice for a variety of embedded systems applications. The device is typically used to store firmware, configuration data, and other critical information that needs to be retained even when the system is powered off. It is designed to meet the demanding requirements of industrial, automotive, and telecommunications applications. Care should be taken to consult the manufacturer's datasheet for specific operating conditions and programming procedures.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess