EN
  • EN
  • DE

AM28F020-150PI

Part No AM28F020-150PI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143602-AM28F020-150PI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM28F020-150PI CAD Model

Description

The AM28F020-150PI is a 2-Megabit (256K x 8) CMOS Flash memory manufactured by Advanced Micro Devices (AMD). It's designed for applications requiring non-volatile storage, meaning it retains data even when power is removed. This makes it suitable for storing firmware, configuration data, and other critical information in a variety of electronic devices.

Applications

  • Embedded Systems: Used in industrial control systems, automotive electronics, and networking equipment for storing firmware and configuration settings.
  • BIOS Storage: Storing the BIOS (Basic Input/Output System) in older PCs and embedded systems, essential for system startup and hardware initialization.
  • Data Logging: Employed in data loggers for storing sensor data and other recorded information in industrial and scientific applications.
  • Programmable Logic Controllers (PLCs): Used to store the control programs and configuration data in PLCs for industrial automation.
  • Consumer Electronics: Incorporated into devices such as digital cameras, MP3 players, and other portable devices for storing firmware and user data.

Features

  • 2-Megabit Capacity: Offers 2 megabits (256K x 8 bits) of non-volatile storage capacity.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Fast Access Time: Features a 150ns access time, enabling quick data retrieval.
  • Single 5V Supply: Operates with a single 5V power supply, simplifying system design.
  • Sector Erase: Supports sector erase functionality, allowing for selective erasing of memory blocks.

Benefits

  • Non-Volatile Storage: Retains data even without power, making it ideal for storing critical system information.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable devices.
  • Fast Data Access: Quick access time ensures rapid retrieval of stored data, enhancing system performance.
  • Easy Integration: Single 5V supply simplifies integration into various electronic systems.
  • Flexible Erasing: Sector erase capability allows for efficient management of memory space.

Additional Details

The AM28F020-150PI is available in various package types, including DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier), to suit different mounting requirements. Its sector erase feature enables portions of the memory to be erased and reprogrammed without affecting the entire memory array. This is particularly useful in applications where only specific data needs to be updated frequently. The device also includes protection features to prevent accidental data corruption. This Flash memory is a reliable solution for applications needing dependable non-volatile storage with relatively fast access times.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess