EN
  • EN
  • DE

ADX245OCK23GM

Part No ADX245OCK23GM
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Athlon II X2 245 (938)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952696-ADX245OCK23GM
Series *
Ultra Librarian 3D Model Ultra Librarian ADX245OCK23GM CAD Model

Description

The AMD Athlon II X2 ADX245OCK23GM is a desktop processor with 2 cores, launched in July 2009. It is part of the Athlon II X2 lineup, using the Regor architecture with Socket AM3. AMD Athlon II X2 processors leverage leading-edge technology for the everyday computing you want. This processor has 2 cores and 2 threads.

Applications:

  • General desktop computing
  • Office productivity applications
  • Web browsing and multimedia consumption
  • Basic gaming

Features:

  • Dual-Core Architecture: Provides enhanced multitasking capabilities and improved performance for everyday computing tasks.
  • Regor Architecture: Built on AMD's Regor architecture, offering a balance of performance and efficiency.
  • Socket AM3: Compatible with a wide range of motherboards supporting the AM3 socket.
  • 2.9 GHz Clock Speed: Delivers sufficient processing power for common applications and tasks.
  • 2MB L2 Cache: On-die cache per core pair to improve performance.
  • Integrated Memory Controller: Supports DDR2 and DDR3 memory, offering flexibility in system configuration.

Benefits:

  • Improved Multitasking: Handles multiple applications simultaneously with enhanced responsiveness.
  • Smooth Performance: Provides a smooth and efficient computing experience for everyday tasks.
  • Cost-Effective Solution: Offers a balance of performance and price, making it an affordable option for budget-conscious users.
  • Wide Compatibility: Compatible with a variety of motherboards and memory configurations, allowing for flexible system builds.
  • Reliable Performance: Designed for stability and reliability, ensuring consistent performance over time.

Additional Details:

Specifications:

  • Core Count: 2
  • Thread Count: 2
  • Clock Speed: 2.9 GHz
  • Socket Type: Socket AM3
  • Architecture: Regor
  • L2 Cache: 2MB
  • Manufacturing Process: 45nm
  • Thermal Design Power (TDP): 65W
  • Memory Support: DDR2, DDR3

The ADX245OCK23GM is an ideal choice for users seeking a reliable and cost-effective dual-core processor for everyday computing needs. Its balanced performance and wide compatibility make it a versatile option for various system configurations.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
IBM
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess