EN
  • EN
  • DE

AAT2500IWP-AG-T1

Part No AAT2500IWP-AG-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 1MHz Step-Down Converter/LDO Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Analog Technology
Win Source Part Number 1134925-AAT2500IWP-AG-T1
Manufacturer Homepage www.analogictech.com
Ultra Librarian 3D Model Ultra Librarian AAT2500IWP-AG-T1 CAD Model

Description

The AAT2500IWP-AG-T1 is a high-efficiency, synchronous buck-boost DC-DC converter manufactured by Advanced Analog Technology (now Skyworks Solutions). This converter is designed to provide a stable output voltage from a wide input voltage range, making it ideal for applications where the input voltage may vary, such as battery-powered devices or systems with unstable power sources.

Applications

  • Battery-Powered Devices: Regulates voltage in portable electronics, such as smartphones, tablets, and MP3 players.
  • Portable Medical Devices: Powers critical components in medical devices requiring stable voltage.
  • Industrial Handhelds: Provides regulated power for industrial handheld computers and scanners.
  • Power Banks: Manages power conversion in portable power banks.
  • LED Lighting: Drives LEDs with consistent current and voltage for optimal brightness and efficiency.

Features

  • Buck-Boost Topology: Operates as a buck converter when the input voltage is higher than the output voltage and as a boost converter when the input voltage is lower than the output voltage.
  • High Efficiency: Synchronous rectification minimizes power loss and improves overall efficiency.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, accommodating various power sources.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application requirements.
  • Over-Voltage Protection (OVP): Protects the output from over-voltage conditions.

Benefits

  • Stable Output Voltage: Maintains a stable output voltage despite variations in the input voltage.
  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable devices.
  • Protection Features: Built-in protection features safeguard the converter and the load from damage.
  • Flexible Design: Adjustable output voltage allows for flexible design and integration into various applications.
  • Small Footprint: Compact package size saves board space in portable devices.

The AAT2500IWP-AG-T1 typically features a PWM (Pulse-Width Modulation) control scheme for precise output voltage regulation. It also incorporates internal compensation to simplify the design process. The switching frequency is optimized for high efficiency and minimal external component size. It is available in a small WLCSP (Wafer Level Chip Scale Package) or similar, making it ideal for space-constrained applications. It offers thermal protection to prevent overheating under high load conditions and is also RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess