EN
  • EN
  • DE

ADR4252ARZ

Part No ADR4252ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043750-ADR4252ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR4252ARZ CAD Model

Description

The ADR4252ARZ is a high-precision voltage reference from Analog Devices (ADI). It provides a stable and accurate output voltage of 2.5V, making it suitable for a wide range of applications requiring a reliable voltage reference. This device is designed for high accuracy, low temperature drift, and excellent long-term stability.

Applications:

  • Precision Data Acquisition Systems: As a reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Industrial Instrumentation: Providing a stable reference for sensors, transmitters, and process controllers.
  • Medical Equipment: Voltage reference for medical monitoring devices, diagnostic equipment, and patient care systems.
  • ATE (Automated Test Equipment): Providing accurate voltage levels for testing electronic components and systems.
  • High-Resolution Measurement Instruments: Ensuring precision in multimeters, oscilloscopes, and other measurement devices.

Features:

  • High Accuracy: Provides a precise 2.5V output voltage with low initial error.
  • Low Temperature Drift: Maintains stable output voltage over a wide temperature range.
  • Excellent Long-Term Stability: Ensures consistent performance over extended periods of operation.
  • Low Noise: Minimizes noise on the output voltage, ensuring clean and accurate reference.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Improved System Accuracy: High accuracy and low temperature drift enhance the overall accuracy of measurement and control systems.
  • Enhanced Stability: Excellent long-term stability ensures consistent performance over time.
  • Reduced Calibration Requirements: Stable output voltage reduces the need for frequent calibration.
  • Simplified Design: Integrated features minimize the need for external components.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details:

The ADR4252ARZ operates from a wide input voltage range and typically consumes very little power. It incorporates internal compensation circuitry to ensure stable operation. Detailed specifications, including accuracy, temperature drift, noise, and supply voltage range, are available in the product datasheet.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess