EN
  • EN
  • DE

74HCT195N

Part No 74HCT195N
Manufacturer NXP / Nexperia
Catalog OEM Parts (0 - 9)
Description Hct Series 4-BIT Right Parallel in Parallel Out Shift Register True Output PDIP16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040411-74HCT195N
Categories OEM Parts(0-9)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74HCT195N CAD Model

Description

Product Overview: 74HCT195N by NXP Semiconductors

The 74HCT195N is a high-speed Si-gate CMOS device manufactured by NXP Semiconductors, designed to be pin-compatible with low-power Schottky TTL (LSTTL). It is a 4-bit parallel-access shift register that comes in a robust plastic DIP (Dual In-line Package) with 16 pins. This integrated circuit (IC) is part of the 74HCT family, which is well-known for its high noise immunity and low power consumption.

The 74HCT195N offers a multitude of features that make it a versatile component for various digital applications. It has a fully synchronous data transfer through four stages, which ensures reliable operation in complex systems. The device operates with a standard 5V power supply, making it compatible with many other logic families and easy to integrate into existing designs.

Functional Capabilities

  • Shift Register Functionality: The 74HCT195N can perform both serial and parallel input functions, as well as serial or parallel output, providing flexibility in data manipulation.
  • Multiple Modes of Operation: It includes modes such as Shift Left, Shift Right, Hold, and Parallel Load, allowing for a wide range of applications in data storage and transfer.
  • Master Reset: An asynchronous master reset input (MR) is provided to clear the entire shift register.

Technical Specifications

  • Logic Family: 74HCT
  • Logic Type: CMOS
  • Supply Voltage: 5V
  • Operating Temperature: -40°C to +125°C
  • Package Type: DIP-16
  • Propagation Delay: The typical propagation delay is low, ensuring fast response times for high-speed applications.

The 74HCT195N is an ideal choice for designers looking for a reliable and high-performance shift register. Its straightforward interface and multiple modes of operation make it suitable for a variety of digital circuits, including those in computing, data processing, and communication systems. With its high noise immunity and compatibility with other logic families, the 74HCT195N is a practical component for both new designs and as a drop-in replacement in existing systems.

For more detailed information, including the full datasheet, please visit the NXP Semiconductors official website or contact their support team for assistance.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess