EN
  • EN
  • DE

AD8617ARMZREEL7

Part No AD8617ARMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043238-AD8617ARMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8617ARMZREEL7 CAD Model

Description

The AD8617ARMZREEL7 is a precision, low noise, rail-to-rail output operational amplifier from Analog Devices (ADI). It excels in applications requiring high accuracy, low distortion, and minimal noise. This particular variant comes in a Mini SOIC package and is shipped on a reel for automated assembly.

Applications

  • Precision instrumentation
  • Medical devices (e.g., EKG, EEG)
  • Audio preamplifiers
  • Data acquisition systems
  • Sensor signal conditioning
  • Strain gauge amplifiers
  • Precision current sensing

Features

  • Low Noise: Minimizes signal degradation in sensitive applications.
  • Rail-to-Rail Output: Provides a wide output voltage swing, maximizing dynamic range.
  • Low Input Bias Current: Ensures accurate measurements with high impedance sources.
  • Wide Supply Voltage Range: Operates from a wide range of supply voltages.
  • Low Offset Voltage: Reduces DC errors in precision circuits.
  • High Open-Loop Gain: Maintains signal integrity and accuracy.
  • Mini SOIC Package: Compact footprint for space-constrained applications.

Benefits

  • Improved Accuracy: The low noise and offset voltage contribute to highly accurate measurements.
  • Enhanced Signal Integrity: High open-loop gain and low distortion ensure faithful signal reproduction.
  • Wider Dynamic Range: Rail-to-rail output maximizes the usable signal range.
  • Reduced System Errors: Low input bias current minimizes errors caused by source impedance.
  • Simplified Design: Wide supply voltage range simplifies power supply requirements.
  • Easy Integration: The Mini SOIC package is compatible with standard surface mount assembly techniques.

Additional Details

The AD8617 is a dual operational amplifier, meaning it contains two independent op-amps in a single package. This allows for more compact and efficient circuit designs. It's characterized by a low input voltage noise of typically 8 nV/√Hz and a typical input offset voltage of less than 50 μV. The operating temperature range typically extends from -40°C to +125°C. The AD8617ARMZREEL7 is RoHS compliant, making it suitable for environmentally conscious applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Sony
Need more? Email Us
Hewlett Packard
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,570 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess