EN
  • EN
  • DE

SPT30L-522MLD

Part No SPT30L-522MLD
Manufacturer Coilcraft
Catalog Fixed Inductors
Description Power inductor, toroid, 20% tol, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Core Material Ferrite
DC Resistance (DCR) 24.2 mΩ
Height 9.5 mm
Inductance 5.2 µH
Inductance Tolerance 20 %
Lead Free Contains Lead
Length 11.18 mm
Max DC Current 5.7 A
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Packaging Cut Tape
REACH SVHC No SVHC
Resistance 24 mΩ
RMS Current (Irms) 4.2 A
RoHS Compliant
Self Resonant Frequency 60 MHz
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Width 11.05 mm
Win Source Part Number 1095706-SPT30L-522MLD
Categories Fixed Inductors
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPT30L-522MLD CAD Model

Description

The SPT30L-522MLD is a surface mount power inductor manufactured by Coilcraft. It's designed for use in high-frequency DC-DC converters and power supply applications where a low-profile and high-efficiency inductor is required.

Applications:

  • DC-DC converters in portable devices
  • Power supplies for notebooks and tablets
  • Point-of-Load (POL) regulators
  • Filtering in power circuits
  • Buck-Boost converters

Features:

  • Low profile for space-constrained applications
  • High saturation current capability
  • Shielded construction for low EMI
  • Excellent current handling capabilities
  • Optimized for high-frequency operation

Benefits:

  • Allows for smaller and thinner power supply designs.
  • Reduces core losses and improves overall efficiency.
  • Minimizes electromagnetic interference, enhancing system stability.
  • Handles large currents without significant performance degradation.
  • Enables high-frequency switching, reducing the size of other components.

Technical Specifications:

The SPT30L-522MLD typically features an inductance of 5.2 μH with a tolerance. The dimensions are small, typically under 3mm in height. The saturation current (Isat) and RMS current (Irms) are critical parameters for determining its current handling capability. The DC resistance (DCR) influences the inductor's efficiency. The operating temperature range typically spans from -40°C to +85°C or higher. The specific values for Isat, Irms, and DCR are available in the official Coilcraft datasheet, which should be consulted for design purposes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess