EN
  • EN
  • DE

AD5254YRUZ

Part No AD5254YRUZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042767-AD5254YRUZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5254YRUZ CAD Model

Description

The AD5254YRUZ is a quad-channel, 64-position digital potentiometer from Analog Devices (ADI). This part is very similar to AD5254BRUZ10REEL, but the 'Y' likely indicates a different resistance value compared to the 'B' in the other part. The 'RUZ' indicates a specific package type (likely TSSOP or similar). It's designed for electronic control of resistance in various circuits, providing digital programmability and precise adjustments.

Applications

  • Volume control in audio equipment
  • LCD contrast adjustment in displays
  • Programmable filters in signal processing
  • Automated calibration in test equipment
  • Gain control in amplifiers
  • Sensor trimming in instrumentation
  • Replacement of mechanical potentiometers for increased reliability

Features

  • Quad-Channel: Features four independent digital potentiometers within a single IC.
  • 64-Position: Allows for fine-grained adjustments of resistance values.
  • I2C Interface: Facilitates easy communication and control using a standard I2C bus.
  • Single Supply Operation: Requires only a single power supply for operation.
  • Low Power Consumption: Designed for energy-efficient performance.
  • TSSOP Package: Uses a compact TSSOP (Thin Shrink Small Outline Package) for space-saving PCB designs.

Benefits

  • Precise Resistance Control: Enables accurate adjustment of circuit parameters through digital control.
  • Digital Programmability: Allows for automated and remote control of resistance settings.
  • Reduced Component Count: Integrates multiple potentiometers into a single IC, simplifying designs.
  • Improved System Reliability: Eliminates the wear and tear associated with mechanical potentiometers.
  • Simplified Calibration: Enables automated system calibration routines for optimal performance.

Additional Details

The AD5254YRUZ typically operates from a single supply voltage ranging from 2.7V to 5.5V. The I2C interface simplifies communication with microcontrollers and other digital devices. Each of the four potentiometers can be independently adjusted to one of 64 discrete resistance values, offering fine-tuning capabilities. The specific resistance value (e.g., 10kΩ, 50kΩ, 100kΩ) will be determined by the specific variant of this part, which is hinted by the Y code. The AD5254YRUZ is typically RoHS compliant.

You May Also Be Interested in

Kemet
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess