EN
  • EN
  • DE
Part No 5225
Manufacturer Adafruit Industries LLC
Catalog Addressable, Specialty
Description ADAFRUIT NEOPIXEL SLIM LED DOT S / Addressable Lighting - 20 LED Strip Red, Green, Blue (RGB) 1000.00mm L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Addressable, Specialty
Manufacturer Adafruit Industries LLC
Packaging Bulk
Configuration Strip
Number of LEDs 20
Color Red, Green, Blue (RGB)
Controller Type WS2811
Utilized LED SMD3535
Mounting User Defined
Size / Dimension 1000.00mm L
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 1528-5225
Standard Package 1
Win Source Part Number 1335101-5225
Ultra Librarian 3D Model Ultra Librarian 5225 CAD Model

Description

The Adafruit 5225 is a component from Adafruit's extensive range of electronics parts. While the specific part number 5225 alone doesn't provide enough information to pinpoint its exact function without further context, Adafruit products are typically associated with DIY electronics, prototyping, and educational projects.

To determine the exact nature of Adafruit part number 5225, a more detailed search involving “Adafruit 5225” should be conducted to find the relevant product page on the Adafruit website or other online retailers. This will reveal the exact type of component, its specifications, and application examples.

Given that the Category is listed as "Addressable, Specialty", it's probable this part has something to do with addressable LEDs or other custom, digitally controlled components. Examples include:

  • Addressable LED strips or individual LEDs (like NeoPixels)
  • Specialized sensors with digital interfaces
  • Custom breakout boards with digital control

Until further information is found using the methods described above, a comprehensive and accurate description of this specific product cannot be provided.

No Information about this part number

You May Also Be Interested in

LITE-ON Technology
ADDRESS LED
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 5M / Addressable Lighting Dotstar 150 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 5000.00mm L
Lowest to $0.1305
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Lowest to $0.3285
Lite-On Inc.
ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 1.80mm L x 1.80mm W
Lowest to $0.1760
Adafruit Industries LLC
ADDRESS LED RING SERIAL RGBW
Need more? Email Us
Inolux
ADDRESS LED DISCRETE SERIAL RGB
Lowest to $4.3636
Adafruit Industries LLC
ULTRA BRIGHT 4 WATT RGBW NEOPIXE
Lowest to $97.6067

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2329 $50.0735
525+ $0.1911 $100.3275
815+ $0.1851 $150.8565
1,120+ $0.1792 $200.7040
1,445+ $0.1732 $250.2740
1,935+ $0.1553 $300.5055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess