EN
  • EN
  • DE

AD633JR

Part No AD633JR
Manufacturer Analog Devices Inc.
Catalog Linear - Analog Multipliers, Dividers
Description IC ANALOG MULTIPLIER 8-SOIC / Analog Multiplier 4-Quadrant 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD633
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37254-AD633JR
Ultra Librarian 3D Model Ultra Librarian AD633JR CAD Model

Description

Product Overview: AD633JR by Analog Devices Inc.

The AD633JR is a versatile and high-performance analog multiplier chip produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This chip is part of the AD633 series and comes in a compact SOP (Small Outline Package) form factor, making it suitable for a wide range of electronic applications where space is at a premium.

The AD633JR is a low-cost, four-quadrant analog multiplier that is lauded for its ease of use. It is designed to multiply two analog signals or to perform a variety of mathematical operations such as division, squaring, and square rooting. With its wide operating supply range of ±8V to ±18V, it offers designers the flexibility to use it in both bipolar and single supply systems.

This analog multiplier accepts a wide range of input voltages and provides a high degree of accuracy and stability. It has a typical nonlinearity of 0.1% which ensures precise multiplication of input signals. The AD633JR is also characterized by its low offset voltage and low noise, making it an excellent choice for high-fidelity audio applications and signal processing tasks where precision is crucial.

One of the key features of the AD633JR is its internal scaling voltage reference which simplifies the implementation of voltage-controlled amplifiers and other complex functions. Additionally, the device is inherently temperature compensated, which means that its performance remains consistent across a broad temperature range.

Applications for the AD633JR are diverse and include analog computation, signal conditioning, automatic gain control, and voltage-controlled oscillators, among others. Its robustness and reliability also make it an ideal choice for use in industrial control systems, instrumentation, and other scenarios that demand precision and long-term stability.

Overall, the AD633JR from Analog Devices Inc. is a testament to the company's commitment to providing innovative and reliable analog technology. It stands out as a practical solution for designers looking to incorporate analog multiplication in their circuits without compromising on performance or space.

You May Also Be Interested in

Advanced Micro Devices
AM25LS14 - MULTIPLIER / Analog Multiplier 16-CFlatPack
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Need more? Email Us
Analog Devices Inc.
16 X 16 MULTIPLIER/ACCUMULATOR / Analog Multiplier 28-CDIP
Need more? Email Us
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier
Lowest to $38.0552
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier
Lowest to $40.3395
Gennum
GT4123B Two Channel Video Multiplier
Lowest to $15.7761
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $65.0846
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Need more? Email Us
Analog Devices Inc.
500 MHz Four-Quadrant Multiplier | IC MULTIPLIER 4-QUADRANT 8CERDIP
Lowest to $327.0677

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.6568 $87.3136
3+ $35.8209 $107.4627
5+ $34.7015 $173.5075
6+ $33.5821 $201.4926
8+ $32.4627 $259.7016
11+ $29.1045 $320.1495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess