EN
  • EN
  • DE
Part No 2238
Manufacturer Adafruit Industries LLC
Catalog Addressable, Specialty
Description ADDRESS LED STRIP SERIAL RGB 5M / Addressable Lighting Dotstar 150 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 5000.00mm L
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Addressable, Specialty
Manufacturer Adafruit Industries LLC
Packaging Strip
Configuration Strip (White)
Number of LEDs 150
Color Red, Green, Blue (RGB)
Utilized LED APA102
Interface Serial (Shift Register)
Mounting User Defined
Size / Dimension 5000.00mm L
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number 1528-1588,1528-1588-ND,1528-1588INACTIVE,1528-1484
Standard Package 1
Win Source Part Number 1335111-2238
Ultra Librarian 3D Model Ultra Librarian 2238 CAD Model

Description

The Adafruit Industries LLC 1335111-2238 is an LED addressable, specialty component that belongs to the Optoelectronics family.

  • Manufacturer: Adafruit Industries LLC
  • Component Type: LED addressable, specialty component
  • Family: Optoelectronics
  • Ideal Use: Electronic devices requiring LED addressable, specialty component

You May Also Be Interested in

Lumex Opto/Components Inc.
ADDRESS LED DISCRETE PWM RGB / Addressable Lighting series 1 LED Discrete PWM Red, Green, Blue (RGB) 3.00mm L x 1.00mm W
Need more? Email Us
959
Adafruit Industries LLC
ADDRESS LED MATRIX I2C BLUE
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
LITE-ON Technology
ADDRESS LED DISCRETE SERIAL RGB
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED DISC SERIAL RGB 1=10 / Addressable Lighting Neopixel 10 LED Discrete Serial (Shift Register) Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SOFT FLEXIBLE
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 1M
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Lowest to $0.3285
Adafruit Industries LLC
ADDRESS LED STRIP SERIAL RGB 5M / Addressable Lighting Dotstar 150 LED Strip (White) Serial (Shift Register) Red, Green, Blue (RGB) 5000.00mm L
Lowest to $0.1305

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,980+ $0.0970 $289.0600
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,525 pieces
In Stock: 20,275 pieces Factory Stock: 20,250 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess