EN
  • EN
  • DE

SN74LVC1G57DRYR

Part No SN74LVC1G57DRYR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description CONFIGURABLE MULTIPLE-FUNCTION GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input Yes
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN
Manufacturer Package 6-SON (1.45x1)
Win Source Part Number 1255559-SN74LVC1G57DRYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G57
Introduction Date February 01, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G57DRYR CAD Model

Description

Product Overview: SN74LVC1G57DRYR - Texas Instruments

The SN74LVC1G57DRYR is a versatile configurable multiple-function gate from Texas Instruments, designed to operate in a wide voltage range of 1.65V to 5.5V. This single gate is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Configurable Multiple Functions: The SN74LVC1G57DRYR can be configured to perform several logical functions, including AND, OR, NAND, NOR, XOR, XNOR, and more, on two input signals, making it a highly adaptable component for various circuit designs.
  • Low Power Consumption: With its low-power characteristics, it is suitable for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad voltage range from 1.65V to 5.5V, which allows for use in systems that have different logic levels without the need for level shifting.
  • High Drive Capability: It can drive up to ±24 mA at the output, providing good signal integrity and the ability to drive multiple loads.
  • ESD Protection: The gate includes robust electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh electrical environments.

Applications

The SN74LVC1G57DRYR's flexible configuration and wide voltage range make it an excellent choice for a variety of applications, including:

  • Consumer Electronics
  • Portable and Handheld Devices
  • Computing Peripherals
  • Embedded Systems
  • Signal Processing

Package and Quality

This component is offered in a small 6-pin SOT-363 package, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality manufacturing processes, ensuring that the SN74LVC1G57DRYR meets stringent industry standards for performance and reliability.

Ordering and Availability

The SN74LVC1G57DRYR is available for order in tape and reel packaging, facilitating easy integration into automated manufacturing workflows. For detailed information on pricing, availability, and ordering options, please visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 2-IN ECL 8-Pin TSSOP Tube / IC GATE XOR/XNOR ECL 2INP 8TSSOP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1360 $50.3200
900+ $0.1116 $100.4400
1,390+ $0.1081 $150.2590
1,915+ $0.1046 $200.3090
2,475+ $0.1012 $250.4700
3,310+ $0.0907 $300.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,625 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess