EN
  • EN
  • DE

LTST-E563CEGBW

Part No LTST-E563CEGBW
Manufacturer Lite-On Inc.
Catalog Addressable, Specialty
Description ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Addressable, Specialty
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Configuration Discrete
Number of LEDs 1
Color Red, Green, Blue (RGB)
Interface Serial
Mounting Type Surface Mount
Size / Dimension 5.00mm L x 5.00mm W
Base Product Number LTST-E563
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 924588-LTST-E563CEGBW
Ultra Librarian 3D Model Ultra Librarian LTST-E563CEGBW CAD Model

Description

The LTST-E563CEGBW is a red, green, and blue (RGB) LED from Lite-On Inc.

  • Interface: Serial
  • Size (LxW): 5.00mm L x 5.00mm W
  • Package: Tape and Reel
  • Configuration: Single LED

You May Also Be Interested in

Adafruit Industries LLC
ADDRESS LED MATRIX SERIAL RGB
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED STRIP SOFT FLEXIBLE
Need more? Email Us
Lite-On Inc.
ADDRESS LED DISCRETE SERIAL RGB / Addressable Lighting - 1 LED Discrete Serial Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Lowest to $0.3285
Lite-On Inc.
ADDRESS LED DISCRET SERIAL R/G/B / Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 3.20mm L x 2.80mm W
Need more? Email Us
Adafruit Industries LLC
ADDRESS LED MATRIX I2C YLW-GRN
Need more? Email Us
Everlight Electronics Co Ltd
ADDRESS LED DISCRETE SERIAL RGB
Lowest to $0.1636
ams
LED GREEN DIFFUSED 0805 SMD
Lowest to $0.1237
Adafruit Industries LLC
ULTRA BRIGHT 4 WATT RGBW NEOPIXE
Lowest to $97.6067
LITE-ON Technology
ADDRESS LED DISCRETE SERIAL RGB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3285 $50.9175
375+ $0.2695 $101.0625
575+ $0.2611 $150.1325
795+ $0.2527 $200.8965
1,025+ $0.2443 $250.4075
1,370+ $0.2190 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess