EN
  • EN
  • DE
Part No 1767
Manufacturer Adafruit Industries LLC
Catalog Motion Sensors - Vibration
Description SLOW VIBRATION SENSOR SWITCH (HA / Vibration Sensor SPST Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors>Vibration Sensors
Mfr Adafruit Industries LLC
Series -
Package Bulk
Sensor Type Vibration
Sensing Range -
Sensitivity -
Output Type SPST
Power - Rated -
Temperature Range - Operating -40°C ~ 80°C
Package / Case Radial, Can
Mounting Type Through Hole
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
California Prop 65 Warning Information
Standard Package 1 pcs
Win Source Part Number 1380561-1767
Ultra Librarian 3D Model Ultra Librarian 1767 CAD Model

Description

The Vibration Sensor is a reliable motion sensor designed to detect vibrations.

  • Output Type: SPST
  • Operating Temperature: -40°C ~ 80°C
  • Mounting Type: Through Hole
  • Package / Case: Radial, Can
  • Manufacturer: Adafruit Industries LLC
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS: 8543.70.9860
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

Analog Devices Inc.
Digital Triaxial Vibration Sensor | IC SENSOR DIGITAL TRI VIB 15-MOD
Lowest to $398.5230
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
PIEZO FILM/SILVER INK
Need more? Email Us
TE Connectivity
SENSOR PIEZO FILM VIBRA TABS
Need more? Email Us
Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 3 AXIS AC / Accelerometer, 3 Axis Sensor Digital Chassis Mount Connector
Lowest to $561.1333
Adafruit Industries LLC
SLOW VIBRATION SENSOR SWITCH (HA / Vibration Sensor SPST Through Hole
Need more? Email Us
Adafruit Industries LLC
FLAT VIBRATION SWITCH - BREADBOA
Lowest to $3.4604
Knowles
ACCELEROMETER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess