EN
  • EN
  • DE

ADIS16228CMLZ

Part No ADIS16228CMLZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Digital Triaxial Vibration Sensor | IC SENSOR DIGITAL TRI VIB 15-MOD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Sensor Type Acceleration
Sensing Range ±18g
Output Type Digital
Power - Rated 3.0 V ~ 3.6 V / 40mA
Temperature Range - Operating -40°C ~ 125°C
Features Programmable
Manufacturer Package Module
Mounting Style Chassis Mount
Family Part Number ADIS16228
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140507-ADIS16228CMLZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADIS16228CMLZ CAD Model

Description

ADIS16228CMLZ - High-Performance Digital Vibration Sensor System

The ADIS16228CMLZ is an advanced vibration sensor system from Analog Devices Inc., designed to offer high precision vibration monitoring in a compact, integrated package. This state-of-the-art sensor is part of Analog Devices' iSensor® product family and is ideal for condition-based monitoring, predictive maintenance, and a wide range of industrial applications where accurate vibration data is crucial.

Featuring a triaxial digital accelerometer and an embedded signal processing solution, the ADIS16228CMLZ provides a full vibration analysis suite that includes time domain capture, frequency domain analysis (FFT), and storage for both dynamic and static acceleration data. Its performance is characterized by a wide dynamic range and a high-resolution output, ensuring detailed and reliable measurements.

Key Features:

  • Triaxial Accelerometer: Measures vibrations across three orthogonal axes, capturing a comprehensive view of the vibration environment.
  • Digital Signal Processing: On-board processing with FFT analysis enables immediate insight into the frequency content of vibration signals.
  • Memory: Data storage for capturing time domain records, which can be used for further analysis or historical tracking of system performance.
  • Configurability: User-configurable settings allow for optimization of sampling rates, data capture intervals, and alarm thresholds to meet specific application needs.
  • Temperature Sensor: An integrated temperature sensor provides additional monitoring capability, essential for applications where temperature influences system behavior.
  • Communication: The device communicates via a SPI (Serial Peripheral Interface), facilitating easy integration with existing microcontroller-based systems.
  • Robust Package: Housed in a compact LGA package, the ADIS16228CMLZ is designed to withstand harsh industrial environments.

With its robust design, the ADIS16228CMLZ is suitable for a variety of challenging environments, including industrial machinery, automotive systems, robotics, and aerospace applications. Its ability to deliver precise and actionable vibration data makes it an invaluable component for systems that require early detection of potential issues to prevent downtime and maintain operational efficiency.

For engineers and system designers seeking a reliable and accurate vibration sensing solution, the ADIS16228CMLZ by Analog Devices Inc. represents a top-tier choice that combines performance, ease of use, and durability.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $398.5230 $398.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess