EN
  • EN
  • DE

ADCMXL3021BMLZ

Part No ADCMXL3021BMLZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Vibration
Description HIGH FREQ DIGITAL MEMS 3 AXIS AC / Accelerometer, 3 Axis Sensor Digital Chassis Mount Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Vibration Sensors
Mfr Analog Devices Inc.
Package Tray
Sensor Type Accelerometer, 3 Axis
Sensing Range ±50g
Sensitivity 0.9535mg/LSB
Output Type Digital
Power - Rated 3.0V ~ 3.6V / 31.6mA
Temperature Range - Operating -40°C ~ 105°C
Features Programmable
Package / Case Module
Mounting Type Chassis Mount
Termination Connector
Base Product Number ADCMXL3021
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336876-ADCMXL3021BMLZ
Ultra Librarian 3D Model Ultra Librarian ADCMXL3021BMLZ CAD Model

Description

The ADCMXL3021BMLZ is a high-performance, MEMS-based vibration sensor from Analog Devices Inc., designed to cater to the demanding needs of industrial condition monitoring and predictive maintenance applications. This state-of-the-art sensor is part of the MEMS sensor portfolio that Analog Devices offers, combining advanced vibration sensing with sophisticated signal processing to deliver precise and reliable data.

Key Features:

  • High Resolution: The sensor boasts a high-resolution output that allows for the detection of minute vibrations, making it ideal for monitoring the health of rotating machinery and equipment.
  • Wide Frequency Range: With a broad frequency response, the ADCMXL3021BMLZ can accurately capture a wide range of vibration frequencies, which is crucial for identifying various fault conditions.
  • Robust Design: Enclosed in a compact, hermetically sealed LGA package, the sensor is designed to withstand harsh industrial environments, ensuring long-term stability and performance.
  • Integrated Signal Processing: The device includes integrated signal processing capabilities, which simplifies system design and reduces the need for external components.
  • Low Power Consumption: It is engineered to be energy-efficient, making it suitable for battery-powered or energy-harvesting systems.
  • Easy Integration: The ADCMXL3021BMLZ features a simple SPI interface for easy integration into existing systems, facilitating quick deployment and setup.

Applications:

The ADCMXL3021BMLZ is particularly well-suited for the following applications:

  • Condition-based monitoring of industrial equipment
  • Predictive maintenance for motors, gearboxes, and pumps
  • Vibration analysis for HVAC systems
  • Structural health monitoring for buildings and infrastructure
  • Automotive systems monitoring and diagnostics

Analog Devices Inc. is known for their commitment to quality and innovation, and the ADCMXL3021BMLZ is a testament to their expertise in the field of MEMS sensor technology. With its advanced features and robust design, this sensor is set to become a cornerstone in the realm of industrial monitoring and diagnostics.

You May Also Be Interested in

TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Adafruit Industries LLC
SLOW VIBRATION SENSOR SWITCH (HA / Vibration Sensor SPST Through Hole
Need more? Email Us
Omron
SENSOR VIBRATION SPDT 10A OPEN
Need more? Email Us
TE Connectivity
28 UM PIEZO FILM SHEET
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SLEEP MONITOR STRIP PIEZO FILM / Vibration Sensor User Defined
Need more? Email Us
TE Connectivity
PIEZO SENSOR SHIELDED W/LEADS
Need more? Email Us
TE Connectivity
PIEZO FILM/SILVER INK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $561.1333 $561.1333
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess