EN
  • EN
  • DE

BF2012E2R4DAAT/LF

Part No BF2012E2R4DAAT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance 50 Ω
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 967649-BF2012E2R4DAAT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF2012E2R4DAAT/LF CAD Model

Description

The BF2012E2R4DAAT/LF is a wire-wound chip inductor manufactured by ACX. It's designed for use in a variety of electronic circuits where inductance is required for filtering, impedance matching, or resonant circuits. This inductor features a small form factor, high Q factor, and stable performance, making it suitable for applications where board space is limited and reliable operation is essential.

Applications:

  • RF circuits
  • Wireless communication devices (e.g., Wi-Fi, Bluetooth)
  • Mobile phones and smartphones
  • Power supplies
  • Filtering circuits

Features:

  • Wire-wound construction for high Q factor and good performance.
  • Small size (2012 package) for compact designs.
  • Surface mount technology (SMT) for automated assembly.
  • High self-resonant frequency (SRF).
  • Lead-free (LF) construction, compliant with RoHS standards.

Benefits:

  • Efficient Circuit Performance: The high Q factor minimizes signal loss and improves the overall efficiency of the circuit.
  • Space-Saving Design: The small size allows for high-density board layouts, saving valuable space in compact electronic devices.
  • Easy Assembly: Surface mount technology simplifies the manufacturing process, reducing costs and improving reliability.
  • Stable Operation: The stable inductance value ensures consistent performance across a range of operating conditions.
  • Environmentally Friendly: The lead-free construction complies with environmental regulations, making it a more sustainable choice.

Additional Details:

The BF2012E2R4DAAT/LF has an inductance value of 2.4 nH (nanohenries). The 2012 designation refers to the physical dimensions of the inductor in millimeters (2.0mm x 1.2mm). Specific values for SRF, Q factor, DC resistance, and rated current can be found in the product datasheet. ACX is a well-known manufacturer of passive components, and their inductors are typically reliable and perform well in a variety of applications. Refer to the datasheet for precise specifications and application recommendations.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Pericom
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess