EN
  • EN
  • DE

PVG610A

Part No PVG610A
Manufacturer Broadcom Limited
Catalog OEM Parts (O - R)
Description Terminal on A Chip Solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1015992-PVG610A
Categories OEM Parts(O-R)
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PVG610A CAD Model

Description

The PVG610A is a single-pole, normally open (1-Form-A) solid-state relay (SSR) manufactured by Broadcom Limited (formerly Avago Technologies). It is designed for high-voltage switching applications and provides electrical isolation between the control and load circuits. SSRs like the PVG610A offer advantages over electromechanical relays (EMRs), including faster switching speeds, longer lifespans, and no moving parts, resulting in increased reliability and reduced maintenance.

Applications:

  • Industrial Control Systems: Used for switching high-voltage loads in industrial control systems, such as motor starters, lighting control, and process control equipment.
  • Automated Test Equipment (ATE): Employed in ATE systems for switching test signals and power supplies.
  • Medical Equipment: Integrated into medical devices for switching high-voltage circuits, such as defibrillators and X-ray machines.
  • Power Supplies: Used in power supplies for switching AC or DC voltages.

Features:

  • High Voltage Switching: Capable of switching high voltages, typically up to 400V or higher.
  • Solid-State Design: Utilizes solid-state components, providing long lifespan and high reliability.
  • Electrical Isolation: Provides electrical isolation between the control and load circuits, ensuring safety and preventing ground loops.
  • Fast Switching Speed: Offers fast switching speeds compared to electromechanical relays.
  • Low On-Resistance: Features low on-resistance, minimizing power dissipation and heat generation.
  • Zero-Crossing Detection (May Vary): Some variants may include zero-crossing detection for reduced EMI (Electromagnetic Interference). Check the specific datasheet for confirmation.

Benefits:

  • Increased Reliability: Provides long lifespan and high reliability due to its solid-state design.
  • Faster Switching: Enables faster switching speeds, improving system performance.
  • Enhanced Safety: Offers electrical isolation, ensuring safety and preventing ground loops.
  • Reduced Maintenance: Requires less maintenance compared to electromechanical relays due to the absence of moving parts.

Additional Details:

The PVG610A is typically controlled by a low-voltage DC signal (e.g., 3-32V). It is available in various package options, such as DIP (Dual In-Line Package) and surface-mount packages. The device requires a specific load current rating, which should be considered when selecting the appropriate relay for the application. Detailed specifications, including voltage ratings, current ratings, and isolation voltage, are available in the product datasheet.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
TURCK
Turck, RSM 34-6M/S4000 (U-32558)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Runic Technology
Lowest to $0.2254
Panasonic
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.5340 $97.5340
2+ $94.4859 $188.9718
3+ $91.4379 $274.3137
4+ $88.3898 $353.5592
5+ $79.2469 $396.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,611 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess