EN
  • EN
  • DE

RTS5176

Part No RTS5176
Manufacturer Realtek
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1161490-RTS5176
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTS5176 CAD Model

Description

The RTS5176 is a USB card reader controller from Realtek. It is designed to interface with various memory card formats, such as SD, microSD, and others, enabling data transfer between the card and a host system via USB. This controller is commonly found in USB card readers used in computers, laptops, and other electronic devices.

Applications

  • USB Card Readers: Facilitates data transfer between memory cards and computers.
  • Embedded Systems: Used in embedded systems requiring memory card access.
  • Digital Cameras: Integrated into digital cameras for data transfer.
  • Mobile Devices: Used in mobile devices requiring external memory card support.

Features

  • USB 2.0 Interface: Supports USB 2.0 high-speed data transfer.
  • Multi-Card Support: Compatible with various memory card formats, including SD, microSD, and others.
  • Embedded Microcontroller: Integrates a microcontroller for efficient data processing.
  • Low Power Consumption: Designed for power-efficient operation.

Benefits

  • Fast Data Transfer: USB 2.0 interface enables quick data transfer between memory cards and the host system.
  • Wide Compatibility: Supports multiple memory card formats, providing versatile functionality.
  • Efficient Operation: Low power consumption makes it suitable for battery-powered devices.

Additional Details

The RTS5176 USB card reader controller is a reliable and efficient solution for interfacing memory cards with a host system. Its USB 2.0 interface provides high-speed data transfer, while its support for multiple memory card formats ensures broad compatibility. The embedded microcontroller optimizes data processing, and the low power consumption makes it suitable for portable devices. This controller is commonly used in USB card readers, digital cameras, and other devices requiring memory card access. Its robust design and versatile features make it a popular choice for various applications.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Raytheon Company
Need more? Email Us
Calogic, LLC
Need more? Email Us
NANYA
Need more? Email Us
ICT
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess