EN
  • EN
  • DE

TTTRF2000LC

Part No TTTRF2000LC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (T)
Description SMT Data Line EMI Filters – TTDLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 383289-TTTRF2000LC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TTTRF2000LC CAD Model

Description

The TTTRF2000LC is a surface-mount RF transformer designed and manufactured by Coilcraft. This transformer is engineered for impedance matching and voltage isolation in a variety of radio frequency applications. Its compact design and robust construction make it suitable for demanding environments where space and reliability are critical.

Applications:

  • Wireless communication systems
  • RFID readers
  • Baluns for differential amplifiers
  • Impedance matching in RF circuits
  • Signal isolation in RF front-ends

Features:

  • Surface mount design for automated assembly
  • Compact size
  • Excellent impedance matching capabilities
  • High isolation between windings
  • RoHS compliant
  • Low insertion loss

Benefits:

  • Improved signal integrity due to optimized impedance matching
  • Reduced board space requirements
  • Enhanced reliability due to robust construction
  • Simplified assembly process
  • Compliance with environmental regulations
  • Minimized signal loss for better performance

Additional Details:

The TTTRF2000LC boasts a wide frequency range, typically operating within the RF spectrum. It features a specific turns ratio tailored to match common impedance values found in RF circuits. The transformer's construction utilizes high-quality materials to ensure stable performance over temperature and time. Its surface mount package simplifies the manufacturing process, allowing for efficient and cost-effective assembly onto printed circuit boards. The device is designed to meet stringent industry standards for performance and reliability, making it a dependable choice for demanding RF applications.

Specifications: (Note: Specific electrical parameters like inductance, turns ratio, and isolation voltage will vary based on the exact configuration and application. Consult the datasheet for precise values.)

Packaging: Tape and Reel

You May Also Be Interested in

Broadcom Limited
Lowest to $14.3682
Atmel
5-CHANNEL LASER DRIVER WITH RF OSCILLATOR AND 2 OUTPUTS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Lowest to $1.4414
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $693.6122
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess