EN
  • EN
  • DE

DW025ABK-M

Part No DW025ABK-M
Manufacturer ABB Embedded Power
Catalog HOT - SALES and EOL Components
Description DW025 Triple Output-Series Power Modules 36 Vdc to 75 Vdc Input; 25 W | DC DC CONVERTER 5V +/-12V 25W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer ABB Embedded Power
Packaging Bulk
Status Obsolete
Type Isolated Module
Number of Outputs 3
Voltage - Input (Minimum) 36V
Voltage - Input (Maximum) 75V
Voltage - Output 1 5V
Voltage - Output 2 12V
Voltage - Output 3 -12V
Current - Output (Maximum) 5A, 1A, 1A
Power (W) 25W
Voltage - Isolation 500V
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP
Temperature Range - Operating -40°C ~ 100°C
Efficiency 82%
Mounting Style Through Hole
Manufacturer Package 9-DIP Module
Parts Dimension 2.80" L x 2.40" W x 0.50" H (71.1mm x 61.0mm x 12.7mm)
Control Features Enable, Active High
Manufacturer Pack Quantity 30
MSL Level Not Applicable
Win Source Part Number 051025-DW025ABK-M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DW025ABK-M CAD Model

Description

DW025ABK-M

The DW025ABK-M offers exceptional functionality in high-frequency applications, making it a sought-after choice for designers aiming for excellence in signal processing.

Applications

  • RF signal processing circuits
  • Aerospace communication systems
  • Medical diagnostic equipment

Features and Benefits

  • High-frequency capability to support superior signal integrity
  • Compact design for space-constrained projects
  • Enhanced thermal management features

The DW025ABK-M stands as a reliable component that meets the stringent demands of modern RF applications with precision.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
TE Connectivity
JUMPER BARRIER BLK 12POS RING
Lowest to $0.3199
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess