EN
  • EN
  • DE

593002B03400G

Part No 593002B03400G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TWISTED FIN TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aavid Thermalloy
Packaging Bulk
Part Status Active
Type Board Level, Vertical
Attachment Method Bolt On and PC Pin
Shape Rectangular, Fins
Length 1.180" (29.97mm)
Width 0.942" (23.93mm)
Fin Height 0.500" (12.70mm)
Thermal Resistance @ Forced Air Flow 4.00°C/W @ 600 LFM
Ultra Librarian 3D Model Ultra Librarian 593002B03400G CAD Model

Description

Heat Sink TO-220 Aluminum 1.0W @ 20°C Board Level, Vertical

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 54X54X25MM XCUT T412
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-220 PWR CLR .700" / Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Need more? Email Us
Advanced Thermal Solutions Inc.
PCIE EXTRUSION PROFILE, AL6063 / Heat Sink Aluminum Top Mount, Extrusion
Need more? Email Us
Wakefield-Vette
HEATSINK ASSY FOR SPGA / Heat Sink SPGA Aluminum 6.0W @ 40°C Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 25X25X20MM L-TAB
Need more? Email Us
Aavid Thermalloy
HEATSINK TO-218 10W H=2.5" BLK / Heat Sink TO-218 Aluminum 20.0W @ 60°C Board Level, Vertical
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 884 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess