EN
  • EN
  • DE

504102B00000G

Part No 504102B00000G
Manufacturer Aavid Thermalloy
Catalog Thermal - Heat Sinks
Description HEATSINK TO-220 PWR CLR .700" / Heat Sink TO-220 Aluminum 2.0W @ 40°C Board Level
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Fans, Thermal Management>Thermal - Heat Sinks
Mfr Aavid, Thermal Division of Boyd Corporation
Package Bag
Type Board Level
Package Cooled TO-220
Attachment Method Bolt On
Shape Rectangular, Fins
Length 0.701" (17.80mm)
Width 0.779" (19.80mm)
Fin Height 0.850" (21.60mm)
Power Dissipation @ Temperature Rise 2.0W @ 40°C
Thermal Resistance @ Forced Air Flow 6.00°C/W @ 300 LFM
Thermal Resistance @ Natural 15.60°C/W
Material Aluminum
Material Finish Black Anodized
Base Product Number 504102
MSL Level Not Applicable
ECCN EAR99
HTSUS 8473.30.5100
Other Names 5041,HS104-1,001234,5041B,504102B00000
Standard Package 1,000
Win Source Part Number 1177759-504102B00000G
Ultra Librarian 3D Model Ultra Librarian 504102B00000G CAD Model

Description

The Aavid Thermal Division of Boyd Corporation heat sink has a Win Source part number of 1177759-504102B00000G.

  • Type: Board Level
  • Shape: Rectangular, Fins
  • Package: Bag
  • Length: 0.701" (17.80mm)
  • Width: 0.779" (19.80mm)
  • Fin Height: 0.850" (21.60mm)
  • Material: Aluminum
  • Material Finish: Black Anodized
  • Package Cooling: TO-220
  • Attachment Method: Bolt-On
  • Power Dissipation @ Temperature Rise: 2.0W @ 40°C
  • Thermal Resistance @ Forced Air Flow: 6.00°C/W @ 300 LFM
  • Thermal Resistance @ Natural: 15.60°C/W @ Natural
  • Standard Package: 1,000
  • ECCN: EAR99.30.5100

You May Also Be Interested in

Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 32.5 X 32.5 X 9.5MM / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 50X50X12MM XCUT
Need more? Email Us
Advanced Thermal Solutions Inc.
HEAT SINK 25MM X 25MM X 19.5MM
Lowest to $19.2210
Advanced Thermal Solutions Inc.
HEATSINK 57.9X60.96X11.43MM
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 40X40X10MM XCUT
Need more? Email Us
TE Connectivity
HS ASSY PPA CLIP / Heat Sink BGA Aluminum Top Mount
Need more? Email Us
Advanced Thermal Solutions Inc.
HEATSINK 45X45X30MM R-TAB
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess