EN
  • EN
  • DE

SPB-12

Part No SPB-12
Manufacturer 3M
Catalog Markers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr 3M
Series ScotchCode™ SPB
Type Wire Marker, Book (Perforated)
Size 0.22" W x 1.37" L (5.6mm x 34.8mm)
Cable Diameter 0.470" (11.94mm)
Legend A-Z; +; -; Blank
Color White
Material Vinyl Cloth
Temperature Range - Operating 0°C ~ 66°C
Base Product Number SPB
Other Names 00054007499619,05400749961,SPB-12,7000132485,3M157548,80610597009
Standard Package 5
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1308654-SPB-12
Ultra Librarian 3D Model Ultra Librarian SPB-12 CAD Model

Description

The ScotchCode™ SPB wire marker book is a convenient and easy-to-use solution for labeling wires.

  • Material: Vinyl cloth
  • Size: 5.6mm x 34.8mm
  • Legend: A-Z, +, -, Blank
  • Cable Diameter: 11.94mm
  • Temperature Range: 0°C to 66°C
  • Standard Package: 5
  • Manufacturer: 3M
  • REACH: Unaffected

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us
3M
Lowest to €6.6463
3M
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €17.3882
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.0202
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0652
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.9543
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2174
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess