EN
  • EN
  • DE

EC5198-000

Part No EC5198-000
Manufacturer TE Connectivity
Catalog Markers
Description MARKER ZTYPE CHEVRON E LEGEND YL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Packaging 1000 per Roll
Status Active
Type Wire Marker, Push On
Size 0.18" L (4.5mm)
Cable Diameter 0.08" to 0.13" (2.0mm to 3.2mm)
Legend E
Color Yellow
Material Poly-Vinyl Chloride (PVC)
Temperature Range - Operating -45°C to 70°C
Win Source Part Number 1027396-EC5198-000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EC5198-000 CAD Model

Description

The TE Connectivity Raychem Cable Protection wire marker is a push-on type marker made of poly-vinyl chloride (PVC) material.

  • Color: Yellow
  • Size: 0.18" L (4.5mm)
  • Legend: 'E'
  • Cable Diameter: 0.08" to 0.13" (2.0mm to 3.2mm)
  • Packaging: Rolls of 1000
  • Temperature Range: -45°C to 70°C
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
MARKER ZTYPE CHEVRON E LEGEND YL
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON W LEGEND YL / Z-TYPE RMP/RMS MARKERS
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON M LEGEND WH
Lowest to $0.0252
TE Connectivity
MARKER ZTYPE CHEVRON 9 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
MARKER CHEVRON 8 LEGEND WH / Cable Markers Pre-Marked Snap On Polyoxymethylene White Strip
Lowest to $0.0424
TE Connectivity
MARKER ZTYPE CHEVRON 2 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
7221438
Need more? Email Us
TE Connectivity
MARKR ZTYPE CHEVRON Y LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
7231437
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess