EN
  • EN
  • DE

MAX22166CAEE+

Part No MAX22166CAEE+
Manufacturer Maxim Integrated
Catalog Digital Isolators
Description 6 CHANNEL REINFORCED ISOLATOR / CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 6 Channel 200Mbps 50kV/µs (Typ) CMTI 16-SSOP (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs (Typ)
Data Rate 200Mbps
Propagation Delay tpLH / tpHL (Max) 9.5ns, 9.9ns
Pulse Width Distortion (Max) 2ns
Rise / Fall Time (Typ) 0.8ns, 1ns
Voltage - Supply 1.71V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Other Names 175-MAX22166CAEE+
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244343-MAX22166CAEE+
Ultra Librarian 3D Model Ultra Librarian MAX22166CAEE+ CAD Model

Description

Maxim Integrated's MAX22166CAEE+: Robust Industrial Digital Input Device

The MAX22166CAEE+ from Maxim Integrated is a state-of-the-art digital input device designed to interface with industrial sensors and actuators. This highly integrated component is a testament to Maxim's commitment to providing innovative solutions for the industrial automation market. The MAX22166CAEE+ is tailored to meet the rigorous demands of harsh industrial environments, offering both reliability and precision in a compact package.

Key Features and Benefits

  • High-Voltage Tolerance: The device can tolerate up to 36V on the input, making it suitable for interfacing with a wide range of industrial sensors and controls.
  • Integrated Diagnostics: Built-in diagnostic capabilities ensure reliable operation by monitoring the status of the inputs and the power supply, enhancing system safety and uptime.
  • Low Power Consumption: Designed for energy efficiency, the MAX22166CAEE+ operates with minimal power draw, which is critical for remote or power-sensitive applications.
  • Flexible Interface: The device supports both parallel and serial interface options, allowing for easy integration into various system architectures.
  • Extended Temperature Range: With an operating temperature range of -40°C to +125°C, the MAX22166CAEE+ is capable of performing reliably in extreme conditions, making it ideal for outdoor or unconditioned industrial environments.
  • Robust Protection: The component features integrated surge protection and electromagnetic compatibility (EMC) to withstand electrical noise and transients commonly found in industrial settings.

Applications

The MAX22166CAEE+ is versatile and can be used in a multitude of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation Systems
  • Process Control Equipment
  • Factory Automation

Maxim Integrated's MAX22166CAEE+ is an excellent choice for designers seeking robust performance and high reliability in their digital input applications. With its advanced features, this device ensures seamless integration into industrial systems, providing both durability and ease of use.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1619 $66.4857
6+ $18.1841 $109.1046
9+ $17.6159 $158.5431
12+ $17.0476 $204.5712
16+ $16.4794 $263.6704
21+ $14.7746 $310.2666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess