EN
  • EN
  • DE

KSZ8993ML

Part No KSZ8993ML
Manufacturer Microchip Technology
Catalog Specialized ICs
Description Integrated 3-Port 10/100 Managed Integrated 3-Port 10/100 Managed | IC 10/100 INTEG SWITCH 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Type 10/100 Integrated Switch
Applications Port Switch/Network Interface
Mounting Style SMD
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8993
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193841-KSZ8993ML
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8993ML CAD Model

Description

The Microchip Technology KSZ8993ML is a highly integrated 3-port managed switch with numerous features that facilitate its use in a wide range of applications. This advanced switch is designed to enable network connectivity and management in various embedded systems, making it an ideal solution for applications requiring a compact, low-power, and high-performance network switch.

Key Features:

  • Three-Port Switch: The KSZ8993ML incorporates two 10/100 Mbps MAC ports and one 10/100 Mbps PHY port, providing a versatile and efficient network interface.
  • QoS Support: With Quality of Service (QoS) support, the switch ensures that high-priority traffic like voice and video are prioritized, maintaining the quality and reliability of critical communications.
  • Advanced Switch Management: It offers robust management features including port mirroring, VLAN support, and IGMP snooping, among others, for enhanced network control.
  • Low Power Consumption: Designed for energy efficiency, the KSZ8993ML is ideal for power-sensitive applications, minimizing the overall power footprint of the system.
  • High Integration: The integration of a frame buffer and PHYs reduces the number of external components required, simplifying design and reducing overall system cost.
  • Industrial Temperature Range: It operates reliably over an industrial temperature range, making it suitable for harsh environment applications.

Applications:

The KSZ8993ML is versatile enough to be used in a variety of applications, including:

  • Industrial control and automation
  • Automotive networking
  • Home networking devices
  • Networked printers and multifunction devices
  • Security systems and cameras

With its comprehensive feature set and robust performance, the Microchip Technology KSZ8993ML managed switch is a compelling choice for designers looking to implement a reliable and efficient networking solution in their embedded systems.

You May Also Be Interested in

Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6962 $70.7848
8+ $14.5201 $116.1608
13+ $14.0663 $182.8619
17+ $13.6125 $231.4125
22+ $13.1588 $289.4936
30+ $11.7976 $353.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess