EN
  • EN
  • DE

HCS200/SN

Part No HCS200/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPP ENCODER 7FUNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 091745-HCS200/SN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCS200/SN CAD Model

Description

The HCS200/SN from Microchip Technology is a robust, low-power, and secure code hopping encoder designed for use in remote keyless entry (RKE) systems, garage door openers, and various other secure access control applications. This integrated circuit provides a high level of security through KeeLoq® code hopping technology, which generates unique, encrypted codes each time the device is used, significantly reducing the risk of code duplication and unauthorized access.

The HCS200/SN is part of Microchip's HCS200 series and comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for compact designs. It operates within a voltage range of 2.0V to 6.6V, catering to a wide array of applications that require varying power supplies. This flexibility, coupled with its low-power consumption, makes it an ideal choice for battery-operated devices where longevity and reliability are paramount.

Featuring a built-in oscillator and a fixed 32-bit serial number, the HCS200/SN can provide up to 66-bit encryption. The encoder also includes 10 personalization bits, which allow for up to 1,024 different system encoders, each with its unique encryption key. This level of customization ensures that each system can be uniquely secured against potential threats.

For manufacturers and developers, the HCS200/SN offers an easy-to-program interface, making it simple to integrate into existing and new designs. Its compatibility with various Microchip decoders also ensures a seamless and secure communication channel for a multitude of applications. The device is also supported by Microchip's technical resources, including datasheets, application notes, and customer support, to assist in the development process.

Overall, the HCS200/SN is a highly secure, versatile, and user-friendly solution for any application requiring secure data transmission. Its advanced features and Microchip's reputation for reliability make it a top choice for designers looking to enhance the security and performance of their wireless communication systems.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8790 $51.8220
43+ $2.3623 $101.5789
66+ $2.2885 $151.0410
91+ $2.2147 $201.5377
117+ $2.1408 $250.4736
157+ $1.9194 $301.3458
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess