EN
  • EN
  • DE

SJ3522

Part No SJ3522
Manufacturer 3M
Catalog Reclosable Fasteners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Reclosable Fasteners
Mfr 3M
Series Scotchmate™
Package Roll
Type Hook and Loop - Hook Only
Length 150.00' (45.72m)
Width 2.000" (50.80mm)
Mounting Type Adhesive - Acrylic
Material Polyamide (PA66), Nylon 6/6
Color Black
Base Product Number SJ3522
Other Names 00021200873959,02120087395,3M162180,70070459014,7100039229,SJ3522
Standard Package 2
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 5806.10.2400
Win Source Part Number 1275189-SJ3522
Ultra Librarian 3D Model Ultra Librarian SJ3522 CAD Model

Description

The 3M SJ3522 is a Dual Lock Reclosable Fastener. It's a versatile, pressure-sensitive adhesive-backed fastener designed for attaching various materials securely and reclosably. The SJ3522 offers a strong, reliable alternative to screws, bolts, snaps, and rivets, allowing for easy assembly and disassembly.

Applications

  • Attaching access panels in machinery and equipment
  • Securing signs and displays
  • Mounting interior trim in automotive applications
  • Attaching components in electronic devices
  • Creating removable and repositionable attachments in packaging
  • Used in point-of-purchase (POP) displays.

Features

  • Self-mating design with interlocking mushroom-shaped stems
  • Pressure-sensitive adhesive backing for easy application
  • High tensile strength for secure attachment
  • Reclosable design for repeated use
  • Vibration and impact resistance
  • Designed to bond to metals, glass, painted surfaces and many plastics.

Benefits

  • Eliminates the need for mechanical fasteners
  • Speeds up assembly time
  • Provides a clean, aesthetically pleasing appearance
  • Allows for easy disassembly and reassembly
  • Reduces noise and vibration
  • Increases design flexibility

Additional Details

The SJ3522 consists of polyolefin material with interlocking mushroom-shaped stems that provide five times the tensile strength of typical hook and loop fasteners. The pressure-sensitive adhesive is formulated for high bond strength on a variety of surfaces. The fastener maintains its holding power even after repeated opening and closing. It is available in various widths and lengths to suit different application requirements. It features a black color and is approximately 0.23 inches thick when mated. The adhesive is a rubber based adhesive.

You May Also Be Interested in

3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us
3M
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess