EN
  • EN
  • DE

74LVT125D

Part No 74LVT125D
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3.3V Quad buffer 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1133127-74LVT125D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVT125D CAD Model

Description

Product Overview: NXP 74LVT125D

The 74LVT125D is a high-performance, low-voltage, quadruple bus buffer gate with 3-state outputs designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is a part of the LVT family, which is known for its low-voltage operation and high-speed interface technology. The 74LVT125D is particularly suitable for driving heavy loads or for use as a bus interface in applications that require high-speed data transfer and minimal power consumption.

Key Features

  • Low-Voltage Operation: The 74LVT125D operates at a nominal voltage of 3.3V, which makes it compatible with low-voltage systems and helps reduce overall power consumption.
  • High-Speed Performance: With a typical propagation delay of only a few nanoseconds, this IC is capable of handling high-speed signals, making it an excellent choice for modern digital systems.
  • 3-State Outputs: The outputs of the 74LVT125D can be put into a high-impedance state, effectively disconnecting them from the bus. This is critical for bus-oriented systems where multiple devices need to share the same connection lines.
  • Drive Capability: The device can source or sink up to 64 mA of output current, which is sufficient for driving heavy loads and ensures strong signal integrity.
  • Bus Hold Feature: Inputs on the 74LVT125D include a bus hold feature, which helps to retain the last active input level when no input is present, thereby preventing floating inputs and reducing the need for external pull-up or pull-down resistors.
  • Compatibility: The IC is compatible with 5V input levels, allowing for easy interfacing with both 3.3V and 5V logic levels.

Applications

The 74LVT125D is suitable for a wide range of applications, including:

  • Bus driving in personal computers and servers
  • Buffering and data transmission for telecommunications
  • High-speed signal buffering in industrial control systems
  • Memory address driving in embedded systems

Physical Packaging

The 74LVT125D is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Its industry-standard footprint ensures compatibility with standard PCB (Printed Circuit Board) design and assembly processes.

With its combination of low-voltage operation, high-speed data handling, and robust drive capabilities, the NXP 74LVT125D is a versatile and efficient solution for modern digital interfacing needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1839 $57.9285
770+ $0.1510 $116.2700
1,185+ $0.1462 $173.2470
1,635+ $0.1415 $231.3525
2,115+ $0.1368 $289.3320
2,825+ $0.1227 $346.6275
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,113 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess